location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft USB to Parallel Printer Adapter - M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft USB to Parallel Printer Adapter - M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICUSB1284 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030781015 show
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 15:14:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6 ft USB to Parallel Printer Adapter - M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB TO PARALLEL: The ICUSB1284 USB to Parallel printer adapter allows you to connect a 36-pin Centronics-equipped parallel printer to a computer via a USB-A 2.0 port
  • - LOW POWER: USB bus-powered operation, no external power adapter required (0.9W consumption, 5V at 0,18A)
  • - SPECS: USB-A male to 36-pin Centronics parallel male cable; 1.8m (6 ft) long; USB 2.0; Colour: Black; Material: Plastic; Chipset: Prolific PL2305
  • - COMPATABILITY: Provides Plug and Play installation on Windows based computers with USB; Supports Windows (incl. XP and up) Windows Server (2000 and up), Linux (2.6.X and up) and macOS 10.6 to 10.15, 11.0, 12.0, 13.0
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this USB to parallel cord is backed for 2-Years, including free lifetime 24/5 multi-lingual technical assistance
Warranty: 2 Year Warranty
Long product name StarTech.com 6 ft USB to Parallel Printer Adapter - M/M :
The long product name of StarTech.com 6 ft USB to Parallel Printer Adapter - M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 ft USB to Parallel Printer Adapter - M/M
More>>>
StarTech.com 6 ft USB to Parallel Printer Adapter - M/M:
The official description of StarTech.com 6 ft USB to Parallel Printer Adapter - M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add a Centronics parallel port to your desktop or laptop PC through USB

The ICUSB1284 6 ft USB to Parallel Printer Adapter - M/M allows USB capable PCs to print to any standard parallel printer, converting a USB port into a Centronics (male) connector for direct connection to a parallel printer.

The USB interface provides a much faster data transfer rate than standard parallel ports, thereby reducing the time spent waiting for a print job or data transfer to be sent.

A portable, space-saving solution, the USB to Parallel Printer Adapter is self-powered and provides Plug and Play installation on Windows® based, USB-compliant computers.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com 6 ft USB to Parallel Printer Adapter - M/M:
This short summary of the StarTech.com 6 ft USB to Parallel Printer Adapter - M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft USB to Parallel Printer Adapter - M/M, Black, Centronics, USB A, 1.9 m, Male/Male, USB A, Centronics 36

Long summary description StarTech.com 6 ft USB to Parallel Printer Adapter - M/M:
This is an auto-generated long summary of StarTech.com 6 ft USB to Parallel Printer Adapter - M/M based on the first three specs of the first five spec groups.

StarTech.com 6 ft USB to Parallel Printer Adapter - M/M. Product colour: Black, Connector 1: Centronics, Connector 2: USB A. Weight: 200 g. Package width: 200 mm, Package depth: 220 mm, Package height: 26 mm. Master (outer) case width: 360 mm, Master (outer) case length: 575 mm, Master (outer) case height: 290 mm

Features
Product colour *
Black
Connector 1
Centronics
Connector 2
USB A
Cable length
1.9 m
Connector gender
Male/Male
Connector(s)
USB A, Centronics 36
Weight & dimensions
Weight
200 g
Packaging data
Package width
200 mm
Packaging data
Package depth
220 mm
Package height
26 mm
Package weight
137 g
Logistics data
Harmonized System (HS) code
84439990
Master (outer) case width
360 mm
Master (outer) case length
575 mm
Master (outer) case height
290 mm
Products per master (outer) case
60 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com 10 ft USB to Parallel Printer Adapter - M/M StarTech.com 10 ft USB to Parallel Printer Adapter - M/M
(show image)
ICUSB128410 10 ft USB to Parallel Printer Adapter - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 ft USB to DB25 Parallel Printer Adapter Cable - M/F StarTech.com 6 ft USB to DB25 Parallel Printer Adapter Cable - M/F
(show image)
ICUSB1284D25 6 ft USB to DB25 Parallel Printer Adapter Cable - M/F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)