location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PS-180: Universal Power Supply

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS-180: Universal Power Supply
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C825341
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3540260032238 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PS-180: Universal Power Supply
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Purpose: Printer
  • - 1 pc(s)
  • - Black
Long product name Epson PS-180: Universal Power Supply :
The long product name of Epson PS-180: Universal Power Supply. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS-180: Universal Power Supply
More>>>
Epson PS-180: Universal Power Supply:
The official description of Epson PS-180: Universal Power Supply as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Universal Power Supply W/O AC Cable; Black

Short summary description Epson PS-180: Universal Power Supply:
This short summary of the Epson PS-180: Universal Power Supply data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PS-180: Universal Power Supply, Printer, Indoor, China, - TM-L90 Liner-Free - TM-L500A (115): W/O LCD, PS Short,COMBO IF - TM-L500A (114): W/O LCD,Tray,PS..., Black, 1 pc(s)

Long summary description Epson PS-180: Universal Power Supply:
This is an auto-generated long summary of Epson PS-180: Universal Power Supply based on the first three specs of the first five spec groups.

Epson PS-180: Universal Power Supply. Purpose: Printer, Power supply type: Indoor, Country of origin: China. Product colour: Black. Quantity per pack: 1 pc(s), Package width: 90 mm, Package depth: 190 mm. Products per pallet layer: 40 pc(s), Products per pallet layer (UK): 80 pc(s), Products per pallet (UK): 1080 pc(s)

Features
Purpose *
Printer
Power supply type *
Indoor
Country of origin
China
Features
Compatibility
- TM-L90 Liner-Free - TM-L500A (115): W/O LCD, PS Short,COMBO IF - TM-L500A (114): W/O LCD,Tray,PS Short,COMBO IF - Epson TM-U950P (253): Parallel, w/o PS, ECW, modified paper guide - Epson TM-U950P (252): Parallel, w/o PS, ECW - Epson TM-U950 Series - Epson TM-U950 (285): Serial, w/o PS, ECW, modified paper guide - Epson TM-U950 (283): Serial, w/o PS, ECW - Epson TM-U675P (032): Parallel, w/o PS, ECW, Auto cutter - Epson TM-U675P (012): Parallel, w/o PS, ECW - Epson TM-U675 (043): Serial, w/o PS, ECW, MICR, Auto cutter - Epson TM-U675 (012): Serial, w/o PS, ECW - Epson TM-U590 Series - Epson TM-U590 (112): Serial, w/o PS, ECW - Epson TM-U295P (262): Parallel, w/o PS, EDG - Epson TM-U295 Series - Epson TM-U295 (292): Serial, w/o PS, EDG - Epson TM-U295 (272): Serial, w/o PS, ECW - Epson TM-U230P (136): Parallel, PS, EDG - Epson TM-U230P (017): Parallel, w/o PS, ECW - Epson TM-U230 (157): Ethernet, PS, EDG - Epson TM-U230 (156): Ethernet, PS, EDG - Epson TM-U230 (136): Serial, PS, EDG - Epson TM-U230 (039): Ethernet, w/o PS, ECW - Epson TM-U230 (038): Ethernet, PS, ECW - Epson TM-U230 (037): Ethernet, w/o PS, ECW - Epson TM-U230 (036): Ethernet, PS, ECW - Epson TM-U230 (016): Serial, PS, ECW - Epson TM-U220PD (052): Parallel, PS, EDG - Epson TM-U220PD (002): Parallel, PS, ECW - Epson TM-U220PB (057): Parallel, PS, EDG - Epson TM-U220PB (007): Parallel, PS, ECW - Epson TM-U220PA (057): Parallel, PS, EDG - Epson TM-U220PA (007): Parallel, PS, ECW - Epson TM-U220D Series - Epson TM-U220D (052B0): USB+DMD, PS, EDG, EU - Epson TM-U220D (052): Serial, PS, EDG - Epson TM-U220D (012A0): USB+DMD, PS, ECW - Epson TM-U220D (002): Serial, PS, ECW - Epson TM-U220B Series - Epson TM-U220B (057BE): UB-E04, PS, NE sensor, EDG - Epson TM-U220B (057A0): USB, PS, NE sensor, EDG - Epson TM-U220B (057): Serial, PS, NE sensor, EDG - Epson TM-U220B (007A3): UB-E04, PS, NE sensor, ECW - Epson TM-U220B (007A0): USB, PS, NE sensor, ECW - Epson TM-U220B (007): Serial, PS, NE sensor, ECW - Epson TM-U220A Series - Epson TM-U220A (057): Serial, PS, EDG - Epson TM-U220A (007): Serial, PS, ECW - Epson TM-T90P (011): Parallel, w/o PS, ECW - Epson TM-T90 (022): Serial, PS, EDG - Epson TM-T90 (011): Serial, w/o PS, ECW - Epson TM-T88VI (115): Powered USB, w/o PS, w/o cable, Black - Epson TM-T88V Series - Epson TM-T88V (953): Bluetooth + Built-in USB, PS, EDG, EU - Epson TM-T88V (837): Parallel, w/o PS, ECW - Epson TM-T88V (833): Parallel, PS, EDG, EU - Epson TM-T88V (813): Parallel, PS, ECW, EU - Epson TM-T88V (654): Ethernet UB-E04, PS, EDG, Buzzer, EU - Epson TM-T88V (653): Ethernet UB-E04, PS, ECW, Buzzer, EU - Epson TM-T88V (321B1): Wifi, PS, EDG, UK - Epson TM-T88V (321B0): Wifi, PS, EDG, EU - Epson TM-T88V (236): Ethernet, PS, EDG, Buzzer, UK - Epson TM-T88V (231A0): Serial, PS, EDG, Buzzer, EU - Epson TM-T88V (225): Ethernet, PS, ECW, Buzzer, UK - Epson TM-T88V (224): Ethernet, PS, ECW, Buzzer, EU - Epson TM-T88V (221A0): Serial, PS, ECW, Buzzer, EU - Epson TM-T88V (151): Bluetooth, PS, ECW, EU - Epson TM-T88V (052): Powered USB, w/o PS, ECW - Epson TM-T88V (051): Powered USB, w/o PS, EDG - Epson TM-T88V (050): Powered USB, w/o PS, Black - Epson TM-T88V (042): Serial, PS, EDG, EU - Epson TM-T88V (041): Serial, w/o PS, EDG - Epson TM-T88V (034): Serial, w/o PS, ECW - Epson TM-T88V (031B1): Wifi, PS, ECW, UK - Epson TM-T88V (031B0): Wifi, PS, ECW, EU - Epson TM-T88V (031): Serial, w/o PS, ECW - Epson TM-T88V (012): Serial, PS, ECW, EU - Epson TM-T88IV Restick Series - Epson TM-T88IV ReStick (366): Serial, PS, EDG, Buzzer, EU - Epson TM-T88IV ReStick (356): Serial, PS, EDG, 58mm, Buzzer, EU - Epson TM-T88IV ReStick (346A1): USB, PS, EDG, Buzzer, EU - Epson TM-T88IV ReStick (345A2): USB, PS, ECW, Buzzer, EU - Epson TM-T88IV ReStick (336A2): Parallel, PS, EDG, 58mm, Buzzer, EU - Epson TM-T88IV ReStick (336A1): USB, PS, EDG, 58mm, Buzzer, EU - Epson TM-T88IV ReStick (335A2): USB, PS, ECW, 58mm, Buzzer, EU - Epson TM-T88IV (831): Parallel, w/o PS, EDG - Epson TM-T88IV (436): Serial, w/o PS, EDG, low power, low peak 9600 bps - Epson TM-T88IV (321BB): Ethernet, PS, EDG - Epson TM-T88IV (231A2): Ethernet, PS, EDG, Buzzer - Epson TM-T88IV (221A2): Ethernet, PS, ECW, Buzzer - Epson TM-T88IV (081): Serial, w/o PS, EDG - Epson TM-T88IV (061BB): Ethernet, PS, ECW - Epson TM-T88IV (061B1): Ethernet, PS, ECW - Epson TM-T70 (024A1): Ethernet, PS, EDG - Epson TM-T70 (024A0): Ethernet, PS, EDG - Epson TM-T70 (023A0): Powered USB, w/o PS, ECW - Epson TM-T70 (001): Parallel, PS, ECW - Epson TM-T260F (012): w/o IF, EDG (58mm*2) - Epson TM-L90P (022): Parallel, PS, EDG - Epson TM-L90P (012): Parallel, PS, ECW - Epson TM-L90P (011): Parallel, w/o PS, ECW - Epson TM-L90 Liner-free Series - Epson TM-L90 (192): Ethernet, PS, EDG - Epson TM-L90 (191): Ethernet, PS, EDG - Epson TM-L90 (022BA): Ethernet, PS, EDG - Epson TM-L90 (021): Serial, w/o PS, EDG - Epson TM-L90 (011): Serial, w/o PS, ECW - Epson TM-L60IIP (011): Parallel, w/o PS, ESG - Epson TM-L500A Ticket - Epson TM-L500A Series - Epson TM-L500A (710A1): RFID, Combo, PS short, EDG, LCD, SFW - Epson TM-L500A (710): RFID, Combo, PS short, EDG, LCD - Epson TM-L500A (118A1): LCD, Combo, PS short, ACS, SFW - Epson TM-L500A (118): LCD, Combo, PS short, ACS - Epson TM-L500A (113A2): W/O LCD,Tray,PS,COMBO IF - ARINC F/W - Epson TM-L500A (113): W/O LCD,Tray,PS,COMBO IF - Epson TM-L500A (112A1): Combo, PS, EDG, LCD, Tray - SITA F/W - Epson TM-L500A (112): Combo, PS, EDG, LCD, Tray - Epson TM-L500A (107A1): Combo, PS short, EDG, LCD, Tray - SITA F/W - Epson TM-L500A (107): Combo, PS short, EDG, LCD, Tray - Epson TM-J7600 (062): Serial, w/o PS, EDG, SJIC6(K), SJIC7(G) - Epson TM-J7500P (361): Parallel, w/o PS, EDG, SJIC8(K) - Epson TM-J7500P (311): Parallel, w/o PS, ECW, SJIC8(K) - Epson TM-J7500 (361BA): USB, w/o PS, EDG, SJIC8(K) - Epson TM-J7500 (361): Serial, w/o PS, EDG, SJIC8(K) - Epson TM-J7500 (311BA): USB, w/o PS, ECW, SJIC8(K) - Epson TM-J7500 (311): Serial, w/o PS, ECW, SJIC8(K) - Epson TM-J7100P (061): Parallel, w/o PS, EDG, SJIC6(K), SJIC7(R) - Epson TM-J7100P (011): Parallel, w/o PS, ECW, SJIC6(K), SJIC7(R) - Epson TM-J7100 (063): Serial, w/o PS, EDG, SJIC6(K), SJIC7(B) - Epson TM-J7100 (062): Serial, w/o PS, EDG, SJIC6(K), SJIC7(G) - Epson TM-J7100 (061): Serial, w/o PS, EDG, SJIC6(K), SJIC7(R) - Epson TM-J7100 (033): Serial, w/o PS, ECW, SJIC6(K), SJIC7(B), MICR - Epson TM-J7100 (032): Serial, w/o PS, ECW, SJIC6(K), SJIC7(G), MICR - Epson TM-J7100 (031): Serial, w/o PS, ECW, SJIC6(K), SJIC7(R), MICR - Epson TM-J7100 (013): Serial, w/o PS, ECW, SJIC6(K), SJIC7(B) - Epson TM-J7100 (012): Serial, w/o PS, ECW, SJIC6(K), SJIC7(G) - Epson TM-J7000P (081): Parallel, w/o PS, EDG, SJIC8(K), MICR - Epson TM-J7000P (031): Parallel, w/o PS, ECW, SJIC8(K), MICR - Epson TM-J7000 (061): Serial, w/o PS, EDG, SJIC8(K) - Epson TM-J7000 (031): Serial, w/o PS, ECW, SJIC8(K), MICR - Epson TM-J7000 (011): Serial, w/o PS, ECW, SJIC8(K) - Epson TM-H6000IV Series - Epson TM-H6000IV (906): Serial, PS, EDG, EU - Epson TM-H6000IV (905): Serial, PS, ECW, EU - Epson TM-H6000IV (904): Serial, PS, EDG, MICR, EU - Epson TM-H6000IV (903): Serial, PS, ECW, MICR, EU - Epson TM-H6000IV (514): Parallel, w/o PS, EDG - Epson TM-H6000IV (174): Powered USB, w/o PS, EDG - Epson TM-H6000IV (173): Powered USB, w/o PS, ECW - Epson TM-H6000IV (044): Serial, w/o PS, EDG, E/P - Epson TM-H6000IV (036): Powered USB, w/o PS, EDG, MICR - Epson TM-H6000IV (034A0): Powered USB, w/o PS, EDG, MICR - Epson TM-H6000IV (034): Serial, w/o PS, EDG, MICR - Epson TM-H6000IV (033A0): Powered USB, w/o PS, ECW, MICR - Epson TM-H6000IV (033): Serial, w/o PS, ECW, MICR - Epson TM-H6000IV (024): Serial, w/o PS, EDG, MICR, E/P - Epson TM-H6000IV (023): Serial, w/o PS, ECW, MICR, E/P - Epson TM-H6000IV (015): Serial, w/o PS, EDG - Epson TM-H6000IV (014): Serial, w/o PS, ECW - Epson TM-H6000III (514): Parallel, w/o PS, EDG - Epson TM-H6000III (513): Parallel, w/o PS, ECW - Epson TM-H6000III (212): Serial, w/o PS, ECW, Low Power - Epson TM-H6000III (173): Powered USB, w/o PS, ECW - Epson TM-H6000III (044BA): Powered USB, w/o PS, EDG - Epson TM-H6000III (044): Serial, w/o PS, EDG, E/P - Epson TM-H6000III (034BA): USB+DMD, w/o PS, EDG, MICR - Epson TM-H6000III (034A0): Powered USB, w/o PS, EDG, MICR - Epson TM-H6000III (034): Serial, w/o PS, EDG, MICR - Epson TM-H6000III (033BA): USB+DMD, w/o PS, ECW, MICR - Epson TM-H6000III (033): Serial, w/o PS, ECW, MICR - Epson TM-H6000III (023): Serial, w/o PS, ECW, MICR, E/P - Epson TM-H6000III (015BA): USB+DMD, w/o PS, EDG - Epson TM-H6000III (014BA): USB+DMD, w/o PS, ECW - Epson TM-H5000IIP (012): Parallel, w/o PS, ECW - Epson TM-H5000II Series - Epson TM-H5000II (022): Serial, w/o PS, ECW, MICR - Epson TM-H5000II (012): Serial, w/o PS, ECW - Epson DM-D500BA: Stand-alone type with DP-501 (EDG) - Epson DM-D500BA: Stand-alone type with DP-501 (ECW) - Epson DM-D210BA: Stand-alone type with DP-210 (EDG) - Epson DM-D210BA: Stand-alone type with DP-210 (ECW) - Epson DM-D210 Series - Epson DM-D210 (711): Customer display head only (EDG) - Epson DM-D210 (701): Customer display head only (ECW) - Epson DM-D110BF: Stand-alone type with DP-110 and extension pole (ECW) - Epson DM-D110BA: Stand-alone type with DP-110 with IF (EDG) - Epson DM-D110BA: Stand-alone type with DP-110 (ECW) - Epson DM-D110 Series - Epson DM-D110 (714): Customer display head only (black) - Epson DM-D110 (712): Customer display head only (EDG) - Epson DM-D110 (704): Customer display head only (white) - Epson DM-D110 (101): Customer display head only Serial type (ECW) - DM-D110 (113): Customer Display, USB, Black - DM-D110 (103): Customer Display, USB, White
Design
Product colour *
Black
Packaging data
Quantity per pack *
1 pc(s)
Package width
90 mm
Package depth
190 mm
Package height
85 mm
Package weight
482 g
Logistics data
Harmonized System (HS) code
85044095
Products per pallet layer
40 pc(s)
Products per pallet layer (UK)
80 pc(s)
Products per pallet (UK)
1080 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3.3 m
Products per pallet
720 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
3.3 m
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)