location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite External 240V Tower Battery Pack for select UPS Systems (BP240V1407C-1PH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External 240V Tower Battery Pack for select UPS Systems (BP240V1407C-1PH)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP240V1407C-1PH show
Show alternative article codes used in the online market place
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:24:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited warranty
Long product name Tripp Lite External 240V Tower Battery Pack for select UPS Systems (BP240V1407C-1PH) :
The long product name of Tripp Lite External 240V Tower Battery Pack for select UPS Systems (BP240V1407C-1PH). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External 240V Tower Battery Pack for select Tripp Lite UPS Systems (BP240V1407C-1PH)
More>>>
Tripp Lite External 240V Tower Battery Pack for select UPS Systems (BP240V1407C-1PH):
The official description of Tripp Lite External 240V Tower Battery Pack for select UPS Systems (BP240V1407C-1PH) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's BP240V1407C-1PH External Battery Pack with built-in 7A charger offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Includes heavy gauge cabling to connect to host UPS. Multiple BP240V1407C-1PH batteries can be daisy-chained for longer runtime configurations with appropriate contractor-supplied battery pack interconnection cabling (see manual). Internal battery charger is powered via hardwire connection to 120V 30A electrical service.COMPATIBLE UPS SYSTEMS: SU5000RT3U, SU5000RT3UHV, SU6000RT3U, SU6000RT3UHV, SU8000RT3U, SU8000RT3U1TF, SU10KRT3U, SU10KRT3UHV, SU10000RT3U, SU10000RT3U2TF and other Tripp Lite UPS systems specifying the use of this battery pack
- Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems
- Multiple battery packs can be daisy-chained through each other to the UPS for even longer extended run operation
- Cabling to connect one BP240V1407C-1PH is included - cabling for additional battery packs is contractor supplied
- Includes built-in 7A charger powered via hardwire 120VAC 30A input connection

Short summary description Tripp Lite External 240V Tower Battery Pack for select UPS Systems (BP240V1407C-1PH):
This short summary of the Tripp Lite External 240V Tower Battery Pack for select UPS Systems (BP240V1407C-1PH) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite External 240V Tower Battery Pack for select UPS Systems (BP240V1407C-1PH), 240 V, Black, 10 year(s), TAA, Tripp Lite SU5000RT3U, SU5000RT3UHV, SU6000RT3U, SU6000RT3UHV, SU8000RT3U, SU8000RT3U1TF,..., 1118.2 kg

Long summary description Tripp Lite External 240V Tower Battery Pack for select UPS Systems (BP240V1407C-1PH):
This is an auto-generated long summary of Tripp Lite External 240V Tower Battery Pack for select UPS Systems (BP240V1407C-1PH) based on the first three specs of the first five spec groups.

Tripp Lite External 240V Tower Battery Pack for select UPS Systems (BP240V1407C-1PH). Battery voltage: 240 V, Product colour: Black, Battery life: 10 year(s). Weight: 1118.2 kg, Width: 823 mm, Height: 1524 mm. Package width: 940 mm, Package height: 1600 mm, Package depth: 914 mm

Features
Product colour
Black
Battery voltage *
240 V
Battery life
10 year(s)
Certification
TAA
Compatibility
Tripp Lite SU5000RT3U, SU5000RT3UHV, SU6000RT3U, SU6000RT3UHV, SU8000RT3U, SU8000RT3U1TF, SU10KRT3U, SU10KRT3UHV, SU10000RT3U, SU10000RT3U2TF
Technical details
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
1118.2 kg
Width
823 mm
Height
1524 mm
Depth
732 mm
Packaging data
Package width
940 mm
Package height
1600 mm
Package depth
914 mm
Package weight
1160 kg
Country Distributor
United Kingdom 1 distributor(s)