16kVA On-Line Double-Conversion UPS, N+1, 12U Rack/Tower, 200-240V L6-20R L6-30R Outlets
Tripp Lite SU16KRT8 16,000VA / 16kVA / 14,400 watt online, double-conversion UPS system offers complete power protection for critical server, network and telecommunications equipment in a 12U rack/tower configuration. This system delivers complete N+1 redundancy when used at loads up to 8kVA, and non-redundant operation at loads between 8 and 16kVA. Fault-tolerant auto-bypass prevents unexpected service interruptions during UPS overload or internal fault conditions. Included parallel PDU with manual bypass switching enables hot-swappable replacement of all major UPS system components in both N+1 and combined operating modes. Enhanced availability, fault tolerance and simple hot-swap replacement options make this UPS ideal for advanced networking applications in data centers, computer rooms, network closets and rugged industrial locations.
Tripp Lite SmartOnline, 16 kVA, 14400 W, Sine, 200 V, 240 V, 50/60 Hz
Tripp Lite SmartOnline. Output power capacity: 16 kVA, Output power: 14400 W, Waveform: Sine. AC outlet types: NEMA L6-20R, NEMA L6-30R, Power plug: Terminal, AC outlets quantity: 10 AC outlet(s). Typical backup time at full load: 5.5 min, Typical backup time at half load: 13.5 min. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Steel. Compliance certificates: RoHS, Certification: UL1778 FCC