location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent AMX5000 KVM switch Rack mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMX5000 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMX5000-201 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
standard (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vertiv Avocent AMX5000 KVM switch Rack mounting
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U
  • - Number of computers controlled: 32
  • - 1600 x 1200 pixels
Long product name Vertiv Avocent AMX5000 KVM switch Rack mounting :
The long product name of Vertiv Avocent AMX5000 KVM switch Rack mounting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 User x 32 Server Analogue Matrix Switch
More>>>
Vertiv Avocent AMX5000 KVM switch Rack mounting:
The official description of Vertiv Avocent AMX5000 KVM switch Rack mounting as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AMX5000 8x 32 matrix switch provides a powerful analogue KVM solution with advanced manageability. The AMX5000 matrix switch has a highly scalable architecture easily accommodates additional servers and users in growing network infrastructures. Avocent’s advanced AMWorks software is also included with the AMX5000 switch for central administration.

- Supports multi-platform server environments: PS/2 and Sun
- Supports serial-based devices
- Provides full non-blocked access to servers
- Highly scalability architecture makes it easy to add and support more servers
- Delivers real-time, high bandwidth video up to 300 metres from the server
- Provides ease of use with front panel LED indicators
- Compact design conserves valuable rack space
- Advanced JAVA-based AMWorks administration software included
- Compact designed AMIQ server interface module, which provides connectivity from server to the switch dramatically reduces cable bulk and saves value space in the rack.

SUPPORTED HARDWARE
- Computer: IBM PC/AT, PS/2 and 100% compatibles
- Monitor: VGA, SVGA, XGA, SXGA, up to 1600 x 1200 @ 75 Hz resolution

Short summary description Vertiv Avocent AMX5000 KVM switch Rack mounting:
This short summary of the Vertiv Avocent AMX5000 KVM switch Rack mounting data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent AMX5000 KVM Switch, 1600 x 1200 pixels, Rack mounting, 1U

Long summary description Vertiv Avocent AMX5000 KVM switch Rack mounting:
This is an auto-generated long summary of Vertiv Avocent AMX5000 KVM switch Rack mounting based on the first three specs of the first five spec groups.

Vertiv Avocent AMX5000 KVM Switch. Maximum resolution: 1600 x 1200 pixels. Rack capacity: 1U. Weight: 3.7 kg. Power supply type: 100~240V 50-60Hz, Dimensions (WxDxH): 432 x 181 x 43 mm, I/O ports: 1 x network (RJ-45) 32 x KVM (RJ-45)

Ports & interfaces
Number of computers controlled *
32
Keyboard port type *
No
Mouse port type *
No
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
3.7 kg
Other features
Power supply type
100~240V 50-60Hz
I/O ports
1 x network (RJ-45) 32 x KVM (RJ-45)
Dimensions (WxDxH)
432 x 181 x 43 mm
Ports quantity
32
Country Distributor
United Kingdom 1 distributor(s)