location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS DSL-N13 wireless router Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSL-N13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-IDB002U00-01PZ
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS DSL-N13 wireless router Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
Long product name ASUS DSL-N13 wireless router Silver :
The long product name of ASUS DSL-N13 wireless router Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSL-N13 802.11n Wireless ADSL2/2+ Modem Router with All-in-one printer server
More>>>
ASUS DSL-N13 wireless router Silver:
The official description of ASUS DSL-N13 wireless router Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 11n technology for more throughput and data rate. Fast & Guaranteed multi-media content streaming.
- with Asus AiDisk FTP server applications, plus "Quick setup" - smart auto-detection of local ADSL settings!
- USB port for FTP and All-in-one printer server : to share and to print your document wirelessly

- Quick Setup: Smart local ADSL setting auto-detection
- EZQoS: Intelligently optimized network resources to ensure uninterrupted IP phone and A/V streaming link.
- Plug 'n' Play USB Print server and FTP server application.
- For complete printer support list, please click here.
- Asus AiDisk: File sharing anytime anywhere

SuperSpeed N

With 802.11n MIMO (Multiple Input Multiple Output) technology, the DSL-N13 router enables data transfers at more than wired 100Mbps. It's made for wireless multimedia streams, file sharing and online games through out your entire home.

The DSL-N13 is fully compatible with legacy 802.11b and g standards, allowing users to experience the latest wireless innovations without turning previous home networking investments obsolete.

ASUS AiDisk

File sharing with your family and friends anytime, anywhere!
Asus AiDisk helps you complete FTP settings in 5 minutes. Using ftp://yourname.asuscomm.com instead of a twisty IP address or URL, you can easily upload / download files from the USB disk attached on DSL-N13.

Short summary description ASUS DSL-N13 wireless router Silver:
This short summary of the ASUS DSL-N13 wireless router Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS DSL-N13, Ethernet LAN, ADSL, Silver

Long summary description ASUS DSL-N13 wireless router Silver:
This is an auto-generated long summary of ASUS DSL-N13 wireless router Silver based on the first three specs of the first five spec groups.

ASUS DSL-N13. Channels quantity: 13 channels. DSL specification: ITU G.992.1/G.992.3/ G.992.5 dmt AnnexA ANSI T1.413 issue 2. Product colour: Silver, LED indicators: LAN x 4, ADSL, IP, USB, Air. Indoor range: 40m, Power requirements: 100-240V, 50~60HZ, Outdoor range: 600m

Wireless LAN features
Channels quantity
13 channels
Network
Ethernet LAN *
Yes
Supports ISDN connection
No
DSL features
ADSL
Yes
DSL specification
ITU G.992.1/G.992.3/ G.992.5 dmt AnnexA ANSI T1.413 issue 2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
Management features
Web-based management
Yes
Reset button
Yes
Security
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Silver
LED indicators
LAN x 4, ADSL, IP, USB, Air
Antenna
Antennas quantity
3
Other features
USB ports quantity
2
Indoor range
40m
Power requirements
100-240V, 50~60HZ
Outdoor range
600m
Networking features
Ethernet, Fast Ethernet
Maximum data transfer rate
0.3 Gbit/s
Input current
1.25 A
Input voltage
12 V
Electromagnetic emissions
ETS, CE Mark, FCC Part 15
Data transfer rate
10 Mbit/s
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 01:11:30
Uk has collected 6 expert reviews for ASUS DSL-N13 wireless router Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-31 01:11:27
Unless you have a particularly stingy Internet Service Provider (ISP), it's likely that you had an ADSL modem supplied when you first signed up for your broadband subscription. It's also likely that if you're the type to venture into such a devi...
70%
expertreviews.co.uk
Updated:
2011-08-31 01:11:27
Performance doesnt match the high price. This router was simple to install thanks to the EZSetup software included on CD. By default, the software generates a network name and a 128-bit WEP security key for you, although these can be customised. T...
60%
Zdnet.com.au
Updated:
2011-11-04 04:06:03
Asus has either settled on a design, or decided that the cheapest way to make routers is to use essentially the same chassis over and over. It's not necessarily a bad thing, but it can make all the models a little difficult to tell apart. This one t...
Bottom line The Asus DSL-N13 offers the basic needs for anyone looking to set up an ADSL2+-based network, although it's a little pricey considering its lack of security features and high power consumption. Still, some may find the USB FTP server functionality inva...
75%
elitebastards.com
Updated:
2011-08-31 01:11:27
When it comes to picking out an ADSL router for your own needs, everyone will be looking for something different, and while most users will most likely be happy with a simple device that connects to the Internet and gives you a wireless LAN, others ma...
0%
Brand Image Product code Product Stock Price from
ASUS RT-N10 wireless router Fast Ethernet Black ASUS RT-N10 wireless router Fast Ethernet Black
(show image)
RT-N10 RT-N10 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Wireless 11n Cable/DSL Firewall Router wireless router
(show image)
3CRWER300-73 Wireless 11n Cable/DSL Firewall Router 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DIR-655 wireless router Gigabit Ethernet White D-Link DIR-655 wireless router Gigabit Ethernet White
(show image)
DIR-655 DIR-655 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)