location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS RT-N10 wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RT-N10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RT-N10
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2022 09:28:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS RT-N10 wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Wi-Fi 4 (802.11n) 150 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name ASUS RT-N10 wireless router Fast Ethernet Black :
The long product name of ASUS RT-N10 wireless router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RT-N10 - EZQoS, 5 x RJ45, WAN, LAN, 2.4 - 2.5GHz, DHCP server, WAN DHCP client
More>>>
ASUS RT-N10 wireless router Fast Ethernet Black:
The official description of ASUS RT-N10 wireless router Fast Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 150Mbps High Speed.
- CD-Free Installation: Simply launch the browser and automatically guide user to link to Internet.
- Manual-Free Management: Web-based network map help user easily manage the network.
- 2-Network-in-1: Provide extra network for prioritized bandwidth and access control

QIS(Quick Internet Setup)-3 Steps Internet Connection
Simply connect any Internet device to wireless router and QIS wizard will guide user to quickly link to Internet.

Network Map-Manual Free Management
Straight-forward design to help users to:
- Display the whole network status and clearly provide WAN/LAN status
- Securely connect to your wireless network and prevent intruders from using it
- Manage your network in minutes

Dr. Surf
Dr. Surf, your personal wireless doctor, can automatically offer real-time diagnostics. Auto-detect Connection Problems.
- If there is any problem for internet connection, Dr. Surf can auto-detect and provide possible solutions.
- Ex. Your cable is not connect with the router.

2-Network-in-1: Provide Extra Networks
The RT-N10 can provide two wireless networks which feature dynamic bandwidth allocation and access control. You can allow guests to access the Internet without sharing your password and private network devices by creating a virtual wireless router for guest. Keep the high bandwidth and secure private network for yourself.

EZQoS - Quality of Service
TWith ASUS unique EZQoS engine, users can easily allocate bandwidth according to their individual needs by simply clicking on the buttons, such as voice or gaming, and assign more or less bandwidth to streamline multiple network activities (FTP, Games, P2P) to work smoothly at the same time

Short summary description ASUS RT-N10 wireless router Fast Ethernet Black:
This short summary of the ASUS RT-N10 wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS RT-N10, Wi-Fi 4 (802.11n), Ethernet LAN, VDSL, Black

Long summary description ASUS RT-N10 wireless router Fast Ethernet Black:
This is an auto-generated long summary of ASUS RT-N10 wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

ASUS RT-N10. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, TKIP, WPA-PSK, WPA2, WPA2-PSK, WPS. Product colour: Black, LED indicators: LAN, Power, WAN. Cables included: LAN (RJ-45)

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
150 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Channels quantity
13 channels
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Supports ISDN connection
No
DSL features
VDSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, TKIP, WPA-PSK, WPA2, WPA2-PSK, WPS
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
System event log
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
Protocols
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Black
LED indicators
LAN, Power, WAN
Packaging content
Cables included
LAN (RJ-45)
Manual
Yes
Antenna
Antenna design *
External
Antenna gain level (max)
2 dBi
Antennas quantity
1
Features
Firmware upgradeable
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
165 mm
Depth
115 mm
Height
30 mm
Weight
260 g
Other features
WLAN data transfer rates supported
1, 2, 5.5, 6, 9, 12, 18, 24, 36, 48, 54, 150 Mbit/s
Frequency range
2.4 - 5 GHz
Filtering description
Port, IP, URL
Rack mounting
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 07:47:05
Uk has collected 1 expert review for ASUS RT-N10 wireless router Fast Ethernet Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Brand Image Product code Product Stock Price from
ASUS DSL-N13 wireless router Silver ASUS DSL-N13 wireless router Silver
(show image)
90-IDB002U00-01PZ DSL-N13 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)