location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite OmniVS 230V 1000VA 500W Line-Interactive UPS, Tower, USB port, C13 Outlets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniVS 230V 1000VA 500W Line-Interactive UPS, Tower, USB port, C13 Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OMNIVSINT1000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332120571 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:53:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite OmniVS 230V 1000VA 500W Line-Interactive UPS, Tower, USB port, C13 Outlets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1 kVA 500 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite OmniVS 230V 1000VA 500W Line-Interactive UPS, Tower, USB port, C13 Outlets :
The long product name of Tripp Lite OmniVS 230V 1000VA 500W Line-Interactive UPS, Tower, USB port, C13 Outlets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OmniVS 230V 1000VA 500W Line-Interactive UPS, Tower, USB port, C13 Outlets
More>>>
Tripp Lite OmniVS 230V 1000VA 500W Line-Interactive UPS, Tower, USB port, C13 Outlets:
The official description of Tripp Lite OmniVS 230V 1000VA 500W Line-Interactive UPS, Tower, USB port, C13 Outlets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's OMNIVSINT1000 line interactive UPS system offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Internal UPS circuits support entry level PC systems for up to 60 minutes during power failures so that connected equipment can be shut down without data loss. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 159 volts back to usable levels without using battery power. Offers complete desktop power protection in an attractive black tower configuration. Includes 6 outlets with battery support and AC surge suppression. USB port enables optional unattended system shutdown without data loss in the case of extended power failure, USB cable included. PowerAlert software available via free download. Built-in single line RJ phone surge suppression jacks protect modem, fax machine, cordless phone or other peripheral with a standard dialup/DSL phone connection. Built-in audible alarm and 4 front panel LEDs indicate line power status, battery power status, battery low/replace status and load status. 1000VA power handling ability supports entry-level PCs, network workstations, point-of-sale equipment, small business phone systems, audio/video equipment and home theater systems. Offers 5 minutes battery runtime with a full load of 1000VA and 12 minutes with a half load of 500VA. Supports battery replacement via built-in access panel.
● OMNIVSINT1000 Uninterruptible Power Supply offers voltage regulation, surge suppression and long lasting battery support
● Supports entry level PCs up to 60 minutes during blackouts to enable shutdown without data loss
● Regulates brownouts as low as 159 volts back to usable levels without using battery power
● 6 IEC320 C13 outlets with complete AC surge suppression
● C14 accepts user-supplied AC power cord with country-specific plug
● USB port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
● Single line phone surge suppression protects standard dialup/DSL phone connection
● Audible alarm and 4 front panel LEDs offer complete UPS and line power status information
● 1000VA power handling ability supports a variety of sensitive electronic equipment
● 5 minutes full load runtime (1000VA), 12 minutes half load runtime (500VA)
● Supports battery replacement via built-in access panel
● Attractive full color retail packaging

● 1000VA / 1kVA tower 230V line interactive UPS
● Corrects brownouts as low as 159V without using battery power
● USB port, TEL/DSL/ethernet protection
● C14 input and 6 C13 outlets

Package Includes

● OMNIVSINT1000 line interactive UPS
● 2 C13 to C14 interconnection cables
● USB and phone line cables
● Owner's manual with warranty information

Short summary description Tripp Lite OmniVS 230V 1000VA 500W Line-Interactive UPS, Tower, USB port, C13 Outlets:
This short summary of the Tripp Lite OmniVS 230V 1000VA 500W Line-Interactive UPS, Tower, USB port, C13 Outlets data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite OmniVS 230V 1000VA 500W Line-Interactive UPS, Tower, USB port, C13 Outlets, Line-Interactive, 1 kVA, 500 W, Sine, 159 V, 230 V

Long summary description Tripp Lite OmniVS 230V 1000VA 500W Line-Interactive UPS, Tower, USB port, C13 Outlets:
This is an auto-generated long summary of Tripp Lite OmniVS 230V 1000VA 500W Line-Interactive UPS, Tower, USB port, C13 Outlets based on the first three specs of the first five spec groups.

Tripp Lite OmniVS 230V 1000VA 500W Line-Interactive UPS, Tower, USB port, C13 Outlets. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 500 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 12 min, Battery recharge time: 9 h. Form factor: Tower, Product colour: Black, Housing material: Polyvinyl chloride (PVC). Width: 133 mm, Depth: 190 mm, Height: 273 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1 kVA
Output power *
500 W
Waveform *
Sine
Input operation voltage (min) *
159 V
Input operation voltage (max) *
230 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output voltage regulation
5%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
2.4 A
Surge energy rating
508 J
Number of input phases
1
Efficiency
92%
EMI/RFI noise filtering
Yes
Surge protection
Yes
Surge protection features
Network, Telephone
Power protection features
Under voltage
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
Battery
Typical backup time at full load
5 min
Typical backup time at half load
12 min
Battery recharge time
9 h
Battery
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Housing material
Polyvinyl chloride (PVC)
Rack capacity
2U
Cable length
0.2 m
Product colour *
Black
LED indicators
Yes
Certification
GOST, SASO, IRAM, FCC, CE IEC62040
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
133 mm
Depth
190 mm
Height
273 mm
Weight
7.6 kg
Package width
350.5 mm
Package depth
243.8 mm
Package height
205.7 mm
Package weight
9.75 kg
Logistics data
Master (outer) case width
419.1 mm
Master (outer) case length
281.9 mm
Master (outer) case height
378.5 mm
Master (outer) case gross weight
20 kg
Products per master (outer) case
2 pc(s)
Other features
Battery type
RBC51
Brand Image Product code Product Stock Price from
Tripp Lite OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port Tripp Lite OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port
(show image)
OMNI700LCD OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)