location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OMNI700LCD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182678 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 0.7 kVA 420 W
  • - 8 AC outlet(s)
  • - 12 V
  • - Tower Black
Warranty: 2 Years
Long product name Tripp Lite OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port :
The long product name of Tripp Lite OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OmniSmart, 700VA, 420W, 120V AC, 60Hz, LCD, 870J
More>>>
Tripp Lite OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port:
The official description of Tripp Lite OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's OMNI700LCD Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long lasting battery support for personal computers, home entertainment systems and media centers. Internal UPS circuits support entry level PCs for up to 50 minutes or individual VCR/DVR components for as long as 2.5 hours during power failures. Prevents data loss, viewing interruptions, lost recordings and loss of component programming. Automatic Voltage Regulation (AVR) circuits regulate brownouts as low as 89 volts back to usable levels without using battery power. 97% line-mode efficiency saves energy and reduces BTU heat output. Offers complete power protection in an attractive black tower configuration. Includes 4 battery-supported and surge-protected outlets, plus 4 additional surge suppression-only outlets for items not requiring battery support. USB port enables optional unattended system shutdown without data loss in the case of extended power failure. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Built-in audible alarm and large LCD front panel voltage display indicates line power status, battery power status, battery low/replace status and voltage boost operation. The LCD display includes a dimmer switch and can be rotated for easy viewing in any application. 700VA/420 watt power handling ability supports entry-level PCs, home entertainment systems, network workstations, audio/video components. Offers 3.7 minutes battery runtime with a full load of 700VA/420 watts and 11.4 minutes with a half load of 350VA/210 watts. Supports battery replacement via built-in access panel. $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).

- LCD Display with dimmer switch indicates input voltage, battery capacity and a variety of operating conditions. Display is rotatable for easy viewing whether UPS is in vertical or horizontal position
- OMNI700LCD Digital Uninterruptible Power Supply offers voltage regulation, surge suppression and long lasting battery support during blackouts
- Supports entry level PCs up to 50 minutes or single VCR/DVR components for up to 2.5 hours during blackouts
- 97% line-mode efficiency saves energy and reduces BTU heat output
- Regulates brownouts as low as 89 volts back to usable levels without using battery power
- 4 UPS battery-supported and surge-protected outlets, plus 4 additional surge suppression-only outlets
- USB port enables unattended shutdown in the case of extended power failure (user supplies cable)
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X.
- 700VA/420 watt power handling ability supports a variety of sensitive computer, home theater and other equipment
- 3.7 minutes full load runtime (700VA/420 watts), 11.4 minutes half load runtime (350VA/210 watts)
- Cabinet adapts to tower format or rackmount shelf format. Rackmount (2U) format requires an optional shelf, available separately
- Supports battery replacement via built-in access panel
- Optional PDUB15 bypass PDU enables hot-swappable UPS replacement with no disruption to connected equipment
- $200,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Short summary description Tripp Lite OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port:
This short summary of the Tripp Lite OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port, Line-Interactive, 0.7 kVA, 420 W, 120 V, 115 V, 120 V

Long summary description Tripp Lite OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port:
This is an auto-generated long summary of Tripp Lite OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port based on the first three specs of the first five spec groups.

Tripp Lite OmniSmart LCD 120V 700VA 420W Line-Interactive UPS, Tower, LCD display, USB port. UPS topology: Line-Interactive, Output power capacity: 0.7 kVA, Output power: 420 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 8 AC outlet(s). Battery voltage: 12 V, Typical backup time at full load: 3.7 min, Typical backup time at half load: 11.4 min. Form factor: Tower, Product colour: Black, Cable length: 1.8 m. Width: 93 mm, Depth: 184 mm, Height: 301 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
0.7 kVA
Output power *
420 W
Input operation voltage (max) *
120 V
Output operation voltage (min)
115 V
Output operation voltage (max)
120 V
Output voltage regulation
5%
Maximum current
15 A
Surge energy rating
870 J
EMI/RFI noise filtering
Yes
Surge protection
Yes
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
8 AC outlet(s)
Battery
Battery voltage
12 V
Battery
Typical backup time at full load
3.7 min
Typical backup time at half load
11.4 min
Design
Form factor *
Tower
Cable length
1.8 m
Product colour *
Black
Display type
LCD
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
93 mm
Depth
184 mm
Height
301 mm
Weight
6.86 kg
Package width
104.3 mm
Package depth
48 mm
Package height
155.5 mm
Package weight
7.2 kg
Country Distributor
United States 1 distributor(s)