location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU30ACORD power cable Black 1.8288 m NEMA L6-30P

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU30ACORD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU30ACORD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332041821 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:58:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SU30ACORD power cable Black 1.8288 m NEMA L6-30P
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8288 m
  • - NEMA L6-30P Male
  • - Black
Warranty: 1 Year
Long product name Tripp Lite SU30ACORD power cable Black 1.8288 m NEMA L6-30P :
The long product name of Tripp Lite SU30ACORD power cable Black 1.8288 m NEMA L6-30P. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 ft. cord with L6-30 plug
More>>>
Tripp Lite SU30ACORD power cable Black 1.8288 m NEMA L6-30P:
The official description of Tripp Lite SU30ACORD power cable Black 1.8288 m NEMA L6-30P as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SU30ACORD enables simple plug-in connection for select Tripp Lite hardwire UPS systems. Heavy 3 conductor, 8 gauge cabling with high current L6-30P locking input plug and 6 foot length terminates to output compatible with hardwire input of SU6000RT3U, SU6000RT3UHV and other Tripp Lite UPS systems specifying compatibility with this cable.

- Enables simple plug-in connection for select Tripp Lite hardwire UPS systems
- Heavy 8 gauge, 3 conductor, black color cabling
- L6-30P input plug connects to 208V, 30A service
- Terminates to output compatible with hardwire input of select UPS systems
- Compatible with SU6000RT3U, Compatible with SU6000RT3U, SU6000RT3UHV and other Tripp Lite UPS systems specifying compatibility with this cable

Short summary description Tripp Lite SU30ACORD power cable Black 1.8288 m NEMA L6-30P:
This short summary of the Tripp Lite SU30ACORD power cable Black 1.8288 m NEMA L6-30P data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU30ACORD, 1.8288 m, NEMA L6-30P

Long summary description Tripp Lite SU30ACORD power cable Black 1.8288 m NEMA L6-30P:
This is an auto-generated long summary of Tripp Lite SU30ACORD power cable Black 1.8288 m NEMA L6-30P based on the first three specs of the first five spec groups.

Tripp Lite SU30ACORD. Cable length: 1.8288 m, Connector 1: NEMA L6-30P

Features
Product colour *
Black
Connector 1 gender *
Male
Cable length *
1.8288 m
Connector 1 *
NEMA L6-30P
Weight & dimensions
Weight
1.47 kg
Packaging data
Package width
381 mm
Package depth
387.4 mm
Package height
101.6 mm
Packaging data
Package weight
1.7 kg
Logistics data
Master (outer) case width
381 mm
Master (outer) case length
387.4 mm
Master (outer) case height
101.6 mm
Master (outer) case gross weight
1.7 kg
Products per master (outer) case
1 pc(s)
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m) Tripp Lite 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m)
(show image)
48VDCSPLITTER 48VDCSPLITTER Y Splitter Cable for Select Battery Packs, Blue 175A DC Connectors, 1 ft. (0.3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)