location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX IBPC-850 Black i5-5200U BGA 1168 2.2 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IBPC-850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85085055.025
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘ProDVX’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX IBPC-850 Black i5-5200U BGA 1168 2.2 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Commercial & Industrial Grade Mini Box PC
  • - All-Metal & fanless design
  • - Low Power consumption CPU
  • - RJ45, WiFi
  • - Auto Power On (BIOS)
  • - Onboard 4G Memory and 64G MLC-type Flash
Long product name ProDVX IBPC-850 Black i5-5200U BGA 1168 2.2 GHz :
The long product name of ProDVX IBPC-850 Black i5-5200U BGA 1168 2.2 GHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-5200U, 4 GB DDR3L, 64GB Flash, USB 3.0 x 3, USB 2.0, mDP x 2, Com DE-9, RJ45
More>>>
ProDVX IBPC-850 Black i5-5200U BGA 1168 2.2 GHz:
The official description of ProDVX IBPC-850 Black i5-5200U BGA 1168 2.2 GHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This commerial grade (X86) Intel based Box PC is suitable for (Interactive) Digital Signage, Industrial and other professional applications. Various models and options. Supported Operating Systems: Windows 7, 8, 10 Linux (Ubuntu 14.04 / Ubuntu 14.10)

Short summary description ProDVX IBPC-850 Black i5-5200U BGA 1168 2.2 GHz:
This short summary of the ProDVX IBPC-850 Black i5-5200U BGA 1168 2.2 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX IBPC-850, Mini PC barebone, BGA 1168, DDR3L-SDRAM, Ethernet LAN

Long summary description ProDVX IBPC-850 Black i5-5200U BGA 1168 2.2 GHz:
This is an auto-generated long summary of ProDVX IBPC-850 Black i5-5200U BGA 1168 2.2 GHz based on the first three specs of the first five spec groups.

ProDVX IBPC-850. Product type: Mini PC barebone. Processor socket: BGA 1168. Supported memory types: DDR3L-SDRAM. Ethernet LAN (RJ-45) ports: 1

Processor
Processor manufacturer
Intel
Processor family
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency
2.2 GHz
Built-in processor *
Yes
Processor lithography
14 nm
Thermal Design Power (TDP)
15 W
Processor codename
Broadwell
Processor series
Intel® Core™ i5-5200 Mobile Series
CPU configuration (max)
1
Memory
Memory slots type *
SO-DIMM
Supported memory types
DDR3L-SDRAM
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® HD Graphics
Network
Ethernet LAN *
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
VGA (D-Sub) ports quantity *
1
Mini DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports *
1
Expansion slots
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
Design
Product colour *
Black
Housing material
Aluminium, Metal
VESA mounting
Yes
Product type *
Mini PC barebone
Performance
Processor socket
BGA 1168
Number of processors supported
1
Optical drive type
No
Processor special features
Embedded options available
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Processor special features
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel FDI Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Idle States
Yes
Enhanced Intel SpeedStep Technology
Yes
Thermal Monitoring Technologies
Yes
Intel Fast Memory Access
Yes
Intel Flex Memory Access
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Execute Disable Bit
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Secure Key
Yes
Intel® Smart Response Technology
Yes
Intel® OS Guard
Yes
Intel Clear Video Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Software
Windows operating systems supported
Yes
Linux operating systems supported
Ubuntu 14.04, Ubuntu 14.10
Power
Power supply type *
External AC adapter
Weight & dimensions
Width
198 mm
Depth
183.8 mm
Height
22.4 mm
Weight
1.15 kg
Country Distributor
Nederland 2 distributor(s)