location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 16A 3 Phase Intl Core Only Intelligent Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16A 3 Phase Intl Core Only Intelligent Modular PDU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF526A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420268819 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:57:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: HP Care Pack Services include HP branded hardware options qualified for the server, purchased at the same time or afterwards, internal to the enclosure, as well as 22" and smaller external monitors and rack mounted UPS and PDU options. HP Power Distribution Units will be covered at the same service level as the server for a maximum of up to 3 years from original PDU purchase.Standard three yearwith first year including parts and labor. HP PDUs are backed by a standard three year limited3 year parts, 1 year Labor, 1 year onsite. Additional Care Packs are available for installation.
Long product name HPE 16A 3 Phase Intl Core Only Intelligent Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Blue :
The long product name of HPE 16A 3 Phase Intl Core Only Intelligent Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 16A 3 Phase Intl Core Only Intelligent Modular Power Distribution Unit
More>>>
Short summary description HPE 16A 3 Phase Intl Core Only Intelligent Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Blue:
This short summary of the HPE 16A 3 Phase Intl Core Only Intelligent Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 16A 3 Phase Intl Core Only Intelligent Modular PDU, Modular, Black, Blue, 6 AC outlet(s), C19 coupler, (Single) IEC60309 516P6, 380-415 V

Long summary description HPE 16A 3 Phase Intl Core Only Intelligent Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Blue:
This is an auto-generated long summary of HPE 16A 3 Phase Intl Core Only Intelligent Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Blue based on the first three specs of the first five spec groups.

HPE 16A 3 Phase Intl Core Only Intelligent Modular PDU. PDU types: Modular, Product colour: Black, Blue. AC outlets quantity: 6 AC outlet(s), AC outlet types: C19 coupler, Input connection type: (Single) IEC60309 516P6. Nominal input voltage: 380-415 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 546.1 x 311.2 x 381 mm, Weight: 10.1 kg

Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)