location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL580 Gen8 CTO Intel® C602J LGA 2011 (Socket R) Rack (4U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL580 Gen8 CTO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
728551-B21 show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:15
The date of the most recent change of this product data-sheet in Icecat.
QuickSpecs (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE ProLiant DL580 Gen8 CTO Intel® C602J LGA 2011 (Socket R) Rack (4U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (4U) Intel® C602J LGA 2011 (Socket R)
  • - Number of processors supported: 4
  • - Number of DIMM slots: 96
  • - Maximum internal memory: 6.14 TB
  • - Number of storage drives supported: 10
  • - Hot-swap HDD bays
  • - USB 2.0 ports quantity: 8 Ethernet LAN (RJ-45) ports: 4
Long product name HPE ProLiant DL580 Gen8 CTO Intel® C602J LGA 2011 (Socket R) Rack (4U) :
The long product name of HPE ProLiant DL580 Gen8 CTO Intel® C602J LGA 2011 (Socket R) Rack (4U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant DL580 Gen8 Configure-to-order Server
More>>>
Short summary description HPE ProLiant DL580 Gen8 CTO Intel® C602J LGA 2011 (Socket R) Rack (4U):
This short summary of the HPE ProLiant DL580 Gen8 CTO Intel® C602J LGA 2011 (Socket R) Rack (4U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL580 Gen8 CTO, Intel® C602J, LGA 2011 (Socket R), Intel® Xeon®, E7-4800, E7-8800, DDR3-SDRAM, 6.14 TB

Long summary description HPE ProLiant DL580 Gen8 CTO Intel® C602J LGA 2011 (Socket R) Rack (4U):
This is an auto-generated long summary of HPE ProLiant DL580 Gen8 CTO Intel® C602J LGA 2011 (Socket R) Rack (4U) based on the first three specs of the first five spec groups.

HPE ProLiant DL580 Gen8 CTO. Motherboard chipset: Intel® C602J, Processor socket: LGA 2011 (Socket R), Processor family: Intel® Xeon®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 6.14 TB, Supported UDIMM clock speeds: 1066,1333,1600 MHz. Storage drive sizes supported: 2.5", Supported storage drive types: HDD & SSD, Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA. Chassis type: Rack (4U)