location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric EW230U-ST data projector 2500 ANSI lumens DLP WXGA (1280x800) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW230U-ST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW230U-ST
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mitsubishi Electric EW230U-ST data projector 2500 ANSI lumens DLP WXGA (1280x800) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - DLP 2500 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x800) 2000:1
  • - Screen size compatibility: 1270 - 7620 mm (50 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 315 W
Long product name Mitsubishi Electric EW230U-ST data projector 2500 ANSI lumens DLP WXGA (1280x800) 3D White :
The long product name of Mitsubishi Electric EW230U-ST data projector 2500 ANSI lumens DLP WXGA (1280x800) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ew230U-ST - WXGA, 2500lm, 2000:1, DLP, 3D Ready, 4000h lamp life, 29dBA, 2.8kg
More>>>
Short summary description Mitsubishi Electric EW230U-ST data projector 2500 ANSI lumens DLP WXGA (1280x800) 3D White:
This short summary of the Mitsubishi Electric EW230U-ST data projector 2500 ANSI lumens DLP WXGA (1280x800) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsubishi Electric EW230U-ST, 2500 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 1270 - 7620 mm (50 - 300"), 31 - 99 kHz

Long summary description Mitsubishi Electric EW230U-ST data projector 2500 ANSI lumens DLP WXGA (1280x800) 3D White:
This is an auto-generated long summary of Mitsubishi Electric EW230U-ST data projector 2500 ANSI lumens DLP WXGA (1280x800) 3D White based on the first three specs of the first five spec groups.

Mitsubishi Electric EW230U-ST. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Zoom type: Manual. Analog signal format system: NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 18:57:46
Uk has collected 1 expert review for Mitsubishi Electric EW230U-ST data projector 2500 ANSI lumens DLP WXGA (1280x800) 3D White and the rating is 97 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
97%
Source Review comments Score
projectorcentral.com
Updated:
2011-09-16 18:57:46
The Mitsubishi EW230U-ST conference room projector gives the benefits of a short-throw projector with the added bonus of a terrific video image.It is bright, light, and handles a wide variety of inputs...
Bottom line If you need the close-up benefits of a short-throw projector and especially if video is a major part of your presentations, then you should put the Mitsubishi EW230U-ST on your short list. It is bright, light, and handles a wide variety of inputs. It...
97%
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)