location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 45 Large Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45 Large Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51645AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184755262 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1274672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 06:14:51
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 45 Large Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 45 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~930 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - The HP 45 Black Inkjet Print Cartridge (42 ml) is the ideal choice for the frequent HP Deskjet, HP Photosmart and HP Officejet business and home user, who wants cost-effective, large-volume, clear, sharp output.
  • - Depend on Original HP 45 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 45 Large Black Original Ink Cartridge :
The long product name of HP 45 Large Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

45 Large Black Original Ink Cartridge
More>>>
HP 45 Large Black Original Ink Cartridge:
The official description of HP 45 Large Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 45 Black Inkjet Print Cartridge (42 ml) is the ideal choice for the frequent HP Deskjet, HP Photosmart and HP Officejet business and home user, who wants cost-effective, large-volume, clear, sharp output.

HP 45 Black Inkjet Print Cartridges enable true 600 x 600 dpi resolution and feature pigment ink technology that delivers the highest possible quality on HP Deskjet, Photosmart, Designjet and Officejet printers, especially with HP papers and films.

Short summary description HP 45 Large Black Original Ink Cartridge:
This short summary of the HP 45 Large Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 45 Large Black Original Ink Cartridge, High (XL) Yield, Photo black, Dye-based ink, 1 pc(s)

Long summary description HP 45 Large Black Original Ink Cartridge:
This is an auto-generated long summary of HP 45 Large Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 45 Large Black Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Printing colours: Photo black, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP 45 ink cartridges work with:
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colours *
Photo black
Brand compatibility *
HP
Print technology resolution
600 x 600 DPI
Country of origin
Ireland
Quantity per box
1 pc(s)
Colour
No
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Weight
120 g
Packaging data
Package dimensions (WxDxH)
117 x 26 x 158 mm
Packaging data
Package weight
150 g
Package type
Blister
Brand-specific features
HP GTIN (EAN/UPC)
884962772683
Other features
Compatible ink types, supplies
Pigment-based
Ink drop
33 pl
Empty weight
73 g
Technical details
Box contents
Ink cartridge
Logistics data
Larger master carton dimensions (WxDxH)
483 x 287 x 150
Pallet dimensions (W x D x H)
1200 x 800 x 1645 mm
Products per pallet
2400 pc(s)
Pallet gross weight
445 kg
Pallet size (EU)
1200 x 800 x 1645 mm
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM 10004UK ink cartridge 1 pc(s) Standard Yield Black MM 10004UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10004UK 10004UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.45 (51645AE) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces HP No.45 (51645AE) ink cartridge 1 pc(s) Standard Yield
(show image)
10004DK Black Inkjet Cartridge - Replaces HP No.45 (51645AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge
(show image)
10003DK Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha H11 x2 ink cartridge 2 pc(s) Standard Yield Black
(show image)
49486 H11 x2 0.00
(excl. VAT)
0 (incl. VAT)
Ninestar

Ninestar NH-R0645BK ink cartridge 1 pc(s) Black
(show image)
NH-R0645BK NH-R0645BK 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE Druckpatrone f/ HP-DeskJet 7XX/8XX/9XX, Schwarz ink cartridge Black
(show image)
16.11.5404 Druckpatrone f/ HP-DeskJet 7XX/8XX/9XX, Schwarz 0.00
(excl. VAT)
0 (incl. VAT)
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)