location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Wireless USB 54Mbps Printer Server print server Wireless LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless USB 54Mbps Printer Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C54PSERVU show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2020 15:12:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Conceptronic Wireless USB 54Mbps Printer Server print server Wireless LAN :
The long product name of Conceptronic Wireless USB 54Mbps Printer Server print server Wireless LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless USB 54Mbps Printer Server
More>>>
Conceptronic Wireless USB 54Mbps Printer Server print server Wireless LAN:
The official description of Conceptronic Wireless USB 54Mbps Printer Server print server Wireless LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share your printer for all users in a wireless network.
This Wireless USB Printer Server enables you to easily add a USB printer to yourwired or wireless network. After installation, the printer can be used by any computer user inside the wired/wireless network without the need to have the printer connected to a computer. The printer server is equipped with a network port in order to connect to network devices (for example a switch, network card or hub).

Short summary description Conceptronic Wireless USB 54Mbps Printer Server print server Wireless LAN:
This short summary of the Conceptronic Wireless USB 54Mbps Printer Server print server Wireless LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Wireless USB 54Mbps Printer Server, Power, USB, Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, WEP, WPA, WPA2, 54 Mbit/s, 20 x 58 x 82 mm

Long summary description Conceptronic Wireless USB 54Mbps Printer Server print server Wireless LAN:
This is an auto-generated long summary of Conceptronic Wireless USB 54Mbps Printer Server print server Wireless LAN based on the first three specs of the first five spec groups.

Conceptronic Wireless USB 54Mbps Printer Server. LED indicators: Power, USB. Network connection type: Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Security algorithms: WEP, WPA, WPA2. Data transfer rate: 54 Mbit/s, Dimensions (WxDxH): 20 x 58 x 82 mm, Compatible operating systems: Windows 2000/XP

Features
LED indicators
Power, USB
Network
Network connection type *
Wireless LAN
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Security algorithms
WEP, WPA, WPA2
Other features
Data transfer rate
54 Mbit/s
I/O ports
1x USB
Dimensions (WxDxH)
20 x 58 x 82 mm
Compatible operating systems
Windows 2000/XP
Networking features
Wireless LAN, Ethernet LAN
Interface
USB 2.0