HP logo

HP LaserJet P1005 Printer 600 x 1200 DPI A4

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
533105
Info modified on:
13 Jul 2023, 00:50:39
End of life date:
22 Jun 2010
Short summary description HP LaserJet P1005 Printer 600 x 1200 DPI A4:

HP LaserJet P1005 Printer, Laser, 600 x 1200 DPI, A4, 14 ppm

Long summary description HP LaserJet P1005 Printer 600 x 1200 DPI A4:

HP LaserJet P1005 Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.