location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI2S232485I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030840408 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com PCI2S232485I user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI/PCI-X
  • - Output interface: Serial
  • - Yellow
Warranty: Lifetime
Long product name StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection :
The long product name of StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection
More>>>
StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection:
The official description of StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Control and communicate with two serial devices even with mixed RS-232 & 485 protocols

The PCI2S232485I PCI Serial Adapter Card lets you turn a PCI or PCI-X slot into 2 serial ports capable of communicating in RS-232, RS-422, or RS-485 operating modes, at baud rates up to 921.6 Kbps.

This universal serial adapter not only features two DB9 serial ports that can be independently configured, but also supports nearly any configuration including: RS-422, RS-485 2-wire, RS-485 4-wire, or RS-232 modes. Designed for reliability, this 2-port PCI Serial card also features built-in ESD (Electro-Static Discharge) protection to ensure that your connected serial devices remain protected.

For added versatility, the PCI RS232 card is compatible with a broad range of operating systems, including Windows, Windows Server, Windows Embedded and Linux platforms, for simple installation into mixed environments.

Backed by a StarTech.com lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Communicate with multiple devices over mixed protocols with RS232, RS422 and RS485 compatibility
- Install on many different operating systems with broad OS support including embedded and POS systems

Short summary description StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection:
This short summary of the StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection, PCI/PCI-X, Serial, PCI 2.2, RS-232/422/485, Yellow, 234450 h

Long summary description StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection:
This is an auto-generated long summary of StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection based on the first three specs of the first five spec groups.

StarTech.com 2 Port RS232/422/485 PCI Serial Adapter Card w/ ESD Protection. Host interface: PCI/PCI-X, Output interface: Serial, Expansion card standard: PCI 2.2. Product colour: Yellow, Mean time between failures (MTBF): 234450 h, Certification: CE, FCC. Chipset: PLX/Oxford - OXuPCI952, Baud rate: 921.6 Kbit/s, FIFO (First In, First Out): 128 B. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016. Width: 74 mm, Depth: 121 mm, Height: 18 mm

Ports & interfaces
Host interface *
PCI/PCI-X
Output interface *
Serial
Expansion card standard
PCI 2.2
Serial ports quantity
2
Serial interface type
RS-232/422/485
Design
Internal *
Yes
Product colour
Yellow
Mean time between failures (MTBF)
234450 h
Certification
CE, FCC
Features
Chipset
PLX/Oxford - OXuPCI952
Baud rate
921.6 Kbit/s
FIFO (First In, First Out)
128 B
Data bits
5, 6, 7, 8
Flow control support
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
5 - 95%
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows CE, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
74 mm
Depth
121 mm
Height
18 mm
Weight
100 g
Packaging data
Drivers included
Yes
Manual
Yes
Package width
147 mm
Package depth
212 mm
Package height
41 mm
Package weight
200.26 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
España 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)