location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port Industrial PCI Express (PCIe) RS232 Serial Card w/ Power Output and ESD Protection

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port Industrial PCI Express (PCIe) RS232 Serial Card w/ Power Output and ESD Protection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX2S553S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852098 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2 Port Industrial PCI Express (PCIe) RS232 Serial Card w/ Power Output and ESD Protection
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Serial
  • - 0.0009216 Gbit/s
Warranty: Lifetime Warranty
Long product name StarTech.com 2 Port Industrial PCI Express (PCIe) RS232 Serial Card w/ Power Output and ESD Protection :
The long product name of StarTech.com 2 Port Industrial PCI Express (PCIe) RS232 Serial Card w/ Power Output and ESD Protection. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2 Port Industrial PCI Express (PCIe) RS232 Serial Card w/ Power Output and ESD Protection - 921K PCI Express Serial Port Card
More>>>
StarTech.com 2 Port Industrial PCI Express (PCIe) RS232 Serial Card w/ Power Output and ESD Protection:
The official description of StarTech.com 2 Port Industrial PCI Express (PCIe) RS232 Serial Card w/ Power Output and ESD Protection as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add two high speed, ESD-Protected RS232 ports, with 5V or 12V selectable power output through a PCI Express slot

The PEX2S553S 2-Port PCI Express Serial Card lets you add two ESD-Protected RS232 ports with 5V or 12V selectable power output, through a PCI Express slot.

Ideal for industrial environments, this 2-port serial card offers built-in 15KV ESD-protection which helps prevent damage to connected devices in the event of line surges and electro-static discharge. An extended operating temperature range (-30°C to 75°C) also helps to ensure performance in harsh environments.

For devices that require additional power, this serial controller has a jumper-selectable 5V or 12V power output option (pin 1 and/or pin 9), through an LP4 connection to your power supply. For added flexibility, the power output can be enabled or disabled on a per-port basis so you choose which port(s) supply power.

This versatile RS232 card supports high-speed serial data rates up to 921.6 Kbps, and is compliant with PCIe Gen 2.0 specifications for added bandwidth. To maximize installation options, the 2-port card is equipped with a standard profile bracket and includes an optional low-profile/half-height bracket for installation in small form factor computers.

Backed by a StarTech.com lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Protect your system from damage with integrated ESD Protection
- Communicate efficiently with connected devices with high-speed 921Kbps support
- Power connected serial devices on pin 1 and/or pin 9 with flexible per-port power output settings

Short summary description StarTech.com 2 Port Industrial PCI Express (PCIe) RS232 Serial Card w/ Power Output and ESD Protection:
This short summary of the StarTech.com 2 Port Industrial PCI Express (PCIe) RS232 Serial Card w/ Power Output and ESD Protection data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port Industrial PCI Express (PCIe) RS232 Serial Card w/ Power Output and ESD Protection, PCIe, Serial, RS-232, 0.0009216 Gbit/s, 256 B, -30 - 75 °C

Long summary description StarTech.com 2 Port Industrial PCI Express (PCIe) RS232 Serial Card w/ Power Output and ESD Protection:
This is an auto-generated long summary of StarTech.com 2 Port Industrial PCI Express (PCIe) RS232 Serial Card w/ Power Output and ESD Protection based on the first three specs of the first five spec groups.

StarTech.com 2 Port Industrial PCI Express (PCIe) RS232 Serial Card w/ Power Output and ESD Protection. Host interface: PCIe, Output interface: Serial, Serial interface type: RS-232. Data transfer rate (max): 0.0009216 Gbit/s, FIFO (First In, First Out): 256 B. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2. Width: 98 mm, Depth: 121 mm, Height: 18 mm. Package width: 170 mm, Package depth: 142 mm, Package height: 30 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
Serial
Serial ports quantity
2
Serial interface type
RS-232
Design
Internal *
Yes
Features
Data transfer rate (max)
0.0009216 Gbit/s
FIFO (First In, First Out)
256 B
Operational conditions
Operating temperature (T-T)
-30 - 75 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
98 mm
Depth
121 mm
Height
18 mm
Weight
59 g
Packaging data
User guide
Yes
Package width
170 mm
Package depth
142 mm
Package height
30 mm
Package weight
171 g
Country Distributor
United Kingdom 1 distributor(s)