location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC WT610 data projector 2000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50030751
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC WT610 data projector 2000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 3500:1
  • - Screen size compatibility: 1016 - 2540 mm (40 - 100") Number of colours: 16.78 million colours
  • - 1 W
  • - 300 W
More>>>
Short summary description NEC WT610 data projector 2000 ANSI lumens DLP XGA (1024x768):
This short summary of the NEC WT610 data projector 2000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

NEC WT610, 2000 ANSI lumens, DLP, XGA (1024x768), 3500:1, 1016 - 2540 mm (40 - 100"), 16.78 million colours

Long summary description NEC WT610 data projector 2000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of NEC WT610 data projector 2000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

NEC WT610. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp power: 275 W. Serial interface type: RS-232. Noise level: 37 dB, Dot clock scanning frequency: 135 MHz, Certification: UL 1950 FCC Class B. RMS rated power: 1 W

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:40:47
Uk has collected 2 expert reviews for NEC WT610 data projector 2000 ANSI lumens DLP XGA (1024x768) and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
T3.com
Updated:
2011-10-04 00:40:47
We love what projectors do; we just dont love the way they do it. The main problem is that getting good-sized pictures often means placing them right next to your La-Z-boy, which is a cabling nightmare and leaves you deafened by the projectors cool...
60%
pcmag.com
Updated:
2011-10-04 00:40:47
The NEC WT610 is a big, expensive projector, but it projects large, bright images from short distances. It also offers maximu Specs: Engine Type: DLP, Type: Business...
80%
Country Distributor
United Kingdom 1 distributor(s)