location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-1715 data projector 2700 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-1715
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H228040DA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-1715 data projector 2700 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 2700 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 400:1
  • - 244 W
Warranty: 3 year next day on-site repair or replace
Long product name Epson EMP-1715 data projector 2700 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson EMP-1715 data projector 2700 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EMP-1715 wireless projector
More>>>
Epson EMP-1715 data projector 2700 ANSI lumens LCD XGA (1024x768):
The official description of Epson EMP-1715 data projector 2700 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover lighter, brighter, wireless presenting power with the ultimate mobile projector. In addition to all the latest Epson technologies, it includes world first such as multiple screen display and USB display connectivity.

The Epson EMP-1715 is the perfect projector for serious mobile presenters who demand the best. It's light, compact and projects superb images at 2700 ANSI lumens brightness. True standalone support is provided by wireless file transfer and it's the world's first projector to offer USB display connectivity. In addition, with the new easier to use Epson EasyMP software you can link projectors for multiple screen displays or one large display.

Key Features

- Outstanding presentations even in light rooms with 2700 ANSI lumens brightness
- Ultimate mobile projector - packed with features but weighing just 1.7kg
- Produce a multi-screen or large scale display with new EasyMP software
- Secure wireless file transfer– with advanced levels of file encryption
- Pause presentations and redirect audience attention in an instant with the A/V Mute slide
- Project perfect images every time with Automatic Keystone Correction
- World's first USB display connectivity, for added ease and speed
- Present clear, bright images in superb colour with 3LCD technology and high efficiency Epson E-TORL lamp

Short summary description Epson EMP-1715 data projector 2700 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson EMP-1715 data projector 2700 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-1715, 2700 ANSI lumens, LCD, XGA (1024x768), 400:1, 1.2 - 12.1 m, 15 - 92 kHz

Long summary description Epson EMP-1715 data projector 2700 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson EMP-1715 data projector 2700 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-1715. Projector brightness: 2700 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Noise level: 40 dB. Market positioning: Home cinema. Power consumption (typical): 244 W, Power consumption (standby): 18 W

Projector
Projection distance
1.2 - 12.1 m
Projector brightness *
2700 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
170 W
Features
Noise level *
40 dB
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
244 W
Power consumption (standby) *
18 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
1.7 kg
Other features
Dimensions (WxDxH)
273 x 193 x 68 mm
Connectivity technology
Wireless
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:25
Uk has collected 1 expert review for Epson EMP-1715 data projector 2700 ANSI lumens LCD XGA (1024x768) and the rating is 86 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
86%
Brand Image Product code Product Stock Price from
Epson EMP-1700 data projector 2200 ANSI lumens LCD XGA (1024x768) Epson EMP-1700 data projector 2200 ANSI lumens LCD XGA (1024x768)
(show image)
V11H232040LA EMP-1700 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1700 data projector 2200 ANSI lumens LCD XGA (1024x768) Epson EMP-1700 data projector 2200 ANSI lumens LCD XGA (1024x768)
(show image)
V11H232040JA EMP-1700 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1700 + Gyro Mouse data projector 2200 ANSI lumens LCD XGA (1024x768) Epson EMP-1700 + Gyro Mouse data projector 2200 ANSI lumens LCD XGA (1024x768)
(show image)
V11H232040DG EMP-1700 + Gyro Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1700 + Gyro Mouse data projector 2200 ANSI lumens LCD XGA (1024x768) Epson EMP-1700 + Gyro Mouse data projector 2200 ANSI lumens LCD XGA (1024x768)
(show image)
V11H232040BG EMP-1700 + Gyro Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1700 Epson EMP-1700
(show image)
V11H232040 Epson EMP-1700 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-1700 data projector 2200 ANSI lumens LCD XGA (1024x768) Epson EMP-1700 data projector 2200 ANSI lumens LCD XGA (1024x768)
(show image)
V11H232040DA EMP-1700 0.00
(excl. VAT)
0 (incl. VAT)