location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Business Projector T95 data projector 2200 ANSI lumens DLP WXGA (1280x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Projector T95
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TDP-T95
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Business Projector T95 data projector 2200 ANSI lumens DLP WXGA (1280x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2200 ANSI lumens
  • - Lamp 2000 h
  • - WXGA (1280x768) 2000:1
  • - Screen size compatibility: 19.3 - 193.5 mm (0.76 - 7.62") Number of colours: 16.78 million colours
  • - 1 W
  • - 310 W
Warranty: 3 Year RTB
Long product name Toshiba Business Projector T95 data projector 2200 ANSI lumens DLP WXGA (1280x768) :
The long product name of Toshiba Business Projector T95 data projector 2200 ANSI lumens DLP WXGA (1280x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Business Projector T95
More>>>
Short summary description Toshiba Business Projector T95 data projector 2200 ANSI lumens DLP WXGA (1280x768):
This short summary of the Toshiba Business Projector T95 data projector 2200 ANSI lumens DLP WXGA (1280x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Business Projector T95, 2200 ANSI lumens, DLP, WXGA (1280x768), 2000:1, 19.3 - 193.5 mm (0.76 - 7.62"), 1.07 - 11.09 m

Long summary description Toshiba Business Projector T95 data projector 2200 ANSI lumens DLP WXGA (1280x768):
This is an auto-generated long summary of Toshiba Business Projector T95 data projector 2200 ANSI lumens DLP WXGA (1280x768) based on the first three specs of the first five spec groups.

Toshiba Business Projector T95. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 210 W. Serial interface type: RS-232. Noise level: 35 dB. RMS rated power: 1 W

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:51:32
Uk has collected 2 expert reviews for Toshiba Business Projector T95 data projector 2200 ANSI lumens DLP WXGA (1280x768) and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcmag.com
Updated:
2011-10-04 10:51:32
Toshiba classifies the TDP-T95U projector ($1,299 direct) as a conference-room projector largely because of its rated brightness of 2,200 lumens. But as it weighs just 6.4 pounds, its more like a slightly larger-than-average portable projector—which...
Good Bright image. Excellent contrast ratio. Pass-through monitor connector. Two VGA computer in-puts.
Bad Some pixel jitter evident. Volume too low.
Bottom line The Toshiba TDP-T95U delivers a bright image, excellent contrast ratio, and plenty of connection options in a reasonably portable, 6.4-pound package...
80%