location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo WHR-HP-AG108 Wireless-A&G Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WHR-HP-AG108 Wireless-A&G Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WHR-HP-AG108-1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Buffalo products come with a 2-year limited warranty from the date of purchase. Buffalo Technology warrants in good operating condition for the warranty period. This warranty does not include non-Buffalo Technology installed components. If the Buffalo product malfunctions during the warranty period, Buffalo Technology will, at its discretion, repair or replace the product at no charge, provided the product has not been subjected to misuse, abuse or non-Buffalo Technology authorized alterations, modifications or repairs. When returning a product, include your original proof of purchase. Return requests cannot be processed without proof of purchase. Shipment of returned product to Buffalo Technology is the responsibility of the purchaser. All expressed and implied warranties for the Buffalo product line including, but not limited to, the warranties of merchantability and fitness for a particular purpose, are limited in duration to the above period.

Under no circumstances shall Buffalo Technology be liable in any way to the user for damages, including any lost profits, lost savings or other incidental or consequential damages arising out of the use of, or inability to use, the Buffalo products. Buffalo Technology reserves the right to revise or update its products, software, or documentation without obligation to notify any individual or entity.

Technical Support and firmware upgrades for Buffalo Technology products are restricted to the country/region of purchase.

Please refer to the Buffalo Technical Support Information received with your product purchase.



Please have your proof of purchase receipt to get warranty support. All defective products shall be returned with a copy of proof of purchase. In no event shall Buffalo Technology's liability exceed the price paid for the product from direct, indirect, special, incidental, or consequential damages resulting from the use of the product, its accompanying software, or its documentation. Buffalo Technology does not offer refunds for any product.

All rights reserved. Buffalo devices are designed for home or office use. Buffalo cannot be made liable for any damages, loss of data or damage following thereof (including, without limitation, damages for loss of business profits, business interruption, loss of business information, or other pecuniary loss) arising out of the use of or inability to use this Buffalo product, even if Buffalo has been advised of the possibility of such damages.

We reserve the right to upgrade our products in keeping with technological advances.

To protect against power surges and power outages, we strongly recommend that you use power surge protection and UPS solutions suitable for your situation.

Good IT practice suggests that you back up your data and store the backed-up data in a secure place, called vaulting, which assumes that an organization's computer files are copied regularly on some type of removable medium, such as magnetic tape, CD or hard disk, and then delivered to an off-site location for safekeeping. The timing and extent of backups can vary (from continuous real time to once a day or once a week), depending on the organization's needs.

Buffalo warrants your product against any defect in material and workmanship, under normal use, for the designated warranty period. The warranty becomes effective from the date of shipment. In the event this product is found to be defective within the warranty period, Buffalo will, at its discretion, repair or replace the defective product.

This warranty is void if:
- The product was operated/stored in abnormal use or maintenance conditions;
- The product is repaired, modified or altered
- The product was subjected to abuse, neglect, electrical fault, improper packaging, accident or acts of nature;
- The product was installed improperly;
- The serial number of the product is defaced or missing;
- The tamper seal on the casing is broken.
- The product is upgraded with firmware not applicable to region of purchase.

For storage products: Under various circumstances, such as damage from extreme conditions like floods, power fluctuations, damage caused during the installation of the drive, damage caused by improper or improperly used packaging, or physical misuse or abuse, the data on a disk drive may be inaccessible through normal operations. However, the data may be recoverable through extraordinary means offered through a specialized data recovery service.

Buffalo does not perform any data recovery services. If you are unable to access data on your drive due to damage such as that mentioned above, you may wish to consider contacting an independent data recovery service.
Long product name Buffalo WHR-HP-AG108 Wireless-A&G Router wireless router :
The long product name of Buffalo WHR-HP-AG108 Wireless-A&G Router wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WHR-HP-AG108 Wireless-A&G Router & Access Point with High Gain Antenna
More>>>
Buffalo WHR-HP-AG108 Wireless-A&G Router wireless router:
The official description of Buffalo WHR-HP-AG108 Wireless-A&G Router wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

- Built-in Amplifier Improves Wireless Performance and Extends Range
- 108 Mbps Super A and Super G High Speed Wireless Technology
- Ideal for High-Speed Media Streaming and Online Gaming over 802.11g or 802.11a Wireless Network
- Smart Router Automatically Detects and Sets up Cable or DSL Internet Connection
- Simple Web Browser Configuration
- External Switch to Instantly Change Between Wireless Router and Access Point
- Easy Setup With AirStation One-Touch Secure System™ (AOSS™)
- Automatic Channel Selection Determines Best Available Wireless Networking Channel
- Supports WPA-PSK (TKIP, AES) and 128/64-bit WEP Security
- Includes NAT/SPI Firewall and Intrusion Detector
- Built-in DHCP Server and 4-Port 10/100 Auto-Sensing Switch
- Optimised High-Speed Routing, up to 5 Times Faster than Standard Routers

2-in-1: Dual Band Wireless Router and Access Point!

Buffalo Wireless-A&G Router and Access Point provides easy AOSS™ simultaneous connectivity to 802.11a and 802.11g high-speed wireless networks. Super A and Super G high-speed wireless technology uses channel bonding to double the available throughput. Built-in High Power signal amplifier extends wireless range of standard 802.11g networks by up to 70% and improves overall performance by up to 50%. This Smart Router automatically detects and configures your Cable or DSL internet connection. Security features include WPA, WEP, Privacy Separator, Intrusion Detector, and SPI firewall. The combination of highspeed connections on both 5 GHz and 2.4 GHz bands prevents interference and allows you to stream music, video, and photos on the 802.11a network while enjoying wireless gaming on the 802.11g network simultaneously!

Short summary description Buffalo WHR-HP-AG108 Wireless-A&G Router wireless router:
This short summary of the Buffalo WHR-HP-AG108 Wireless-A&G Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo WHR-HP-AG108 Wireless-A&G Router, OFDM / DSSS / CCK, 8 W, 0 - 40 °C, 10 - 85%, 270 g, Windows 2000, Windows XP, Windows Me, Windows 98SE

Long summary description Buffalo WHR-HP-AG108 Wireless-A&G Router wireless router:
This is an auto-generated long summary of Buffalo WHR-HP-AG108 Wireless-A&G Router wireless router based on the first three specs of the first five spec groups.

Buffalo WHR-HP-AG108 Wireless-A&G Router. Data link protocols: OFDM / DSSS / CCK. Power consumption (typical): 8 W. Weight: 270 g. Compatible operating systems: Windows 2000, Windows XP, Windows Me, Windows 98SE, Dimensions (WxDxH): 28 x 130 x 144 mm, Maximum data transfer rate: 108 Gbit/s

Network
Supports ISDN connection
No
Security
Filtering
Yes
MAC address filtering
Yes
Protocols
Data link protocols
OFDM / DSSS / CCK
Power
Power consumption (typical)
8 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
270 g
Other features
Compatible operating systems
Windows 2000, Windows XP, Windows Me, Windows 98SE
Dimensions (WxDxH)
28 x 130 x 144 mm
Maximum data transfer rate
108 Gbit/s
LAN features
10/100 Mbps, Auto Sensing, Auto MDIX
Frequency range
5.180 - 5.320 / 2.412 - 2.472
xDSL connection
No
Country Distributor
United Kingdom 1 distributor(s)