location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-7900NL XGA 4000ALu 33db noLens data projector 4000, 3000 XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-7900NL XGA 4000ALu 33db noLens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H170940DB
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-7900NL XGA 4000ALu 33db noLens data projector 4000, 3000 XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 4000, 3000
  • - Lamp 2000 h
  • - XGA (1024x768) 700:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
Long product name Epson EMP-7900NL XGA 4000ALu 33db noLens data projector 4000, 3000 XGA (1024x768) :
The long product name of Epson EMP-7900NL XGA 4000ALu 33db noLens data projector 4000, 3000 XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EMP-7900NL XGA 4000ALu 33db noLens
More>>>
Epson EMP-7900NL XGA 4000ALu 33db noLens data projector 4000, 3000 XGA (1024x768):
The official description of Epson EMP-7900NL XGA 4000ALu 33db noLens data projector 4000, 3000 XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Project a quality image with the EMP-7900NL from Epson. This sophisticated projector delivers optimum performance – sharp and bright images – with comprehensive network capability and timesaving features. Ideal for larger venues.

Image is everything
For large venue presentations, the Epson EMP-7900NL projector will impress any audience with its outstanding image quality and brightness. Suitable for your conference room, but light enough to move around, the Epson EMP-7900NL also allows projector control from an IT Network Management Station.

Short summary description Epson EMP-7900NL XGA 4000ALu 33db noLens data projector 4000, 3000 XGA (1024x768):
This short summary of the Epson EMP-7900NL XGA 4000ALu 33db noLens data projector 4000, 3000 XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-7900NL XGA 4000ALu 33db noLens, 4000, 3000, XGA (1024x768), 700:1, 762 - 7620 mm (30 - 300"), 16.78 million colours, 90%

Long summary description Epson EMP-7900NL XGA 4000ALu 33db noLens data projector 4000, 3000 XGA (1024x768):
This is an auto-generated long summary of Epson EMP-7900NL XGA 4000ALu 33db noLens data projector 4000, 3000 XGA (1024x768) based on the first three specs of the first five spec groups.

Epson EMP-7900NL XGA 4000ALu 33db noLens. Projector brightness: 4000, 3000, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 700:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Market positioning: Home cinema. Display resolution: 786 x 432 pixels. Weight: 5.6 kg

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
4000, 3000
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
700:1
Number of colours
16.78 million colours
Uniformity
90%
Horizontal scan range
15 - 107 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
250 W
Design
Market positioning *
Home cinema
Display
Display resolution
786 x 432 pixels
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
5.6 kg
Other features
Aspect ratio
4:3
Audio input
Stereo mini jack x 1, RCA x 2
Audio output
Stereo mini jack
Dimensions (WxDxH)
325 x 419 x 117 mm
Digital keystone correction
10:0
Power requirements
100 - 240VAC 3.6 - 1.6A 50/60Hz
I/O ports
RJ45 x 1 USB1.1
Resolution
1024 x 768 pixels
Recommended operating temperature range (T-T)
5 - 40 °C
Lens system
ELPLW03, ELPLM03, ELPLL05
Tilt angle range
-4 - 12°
Video in
Mini D-sub 15pin x 1, 5-BNC x 1
Video out
Mini D-sub 15pin x1
Audio system
5W Monaural
Brand Image Product code Product Stock Price from
Epson EMP-TW20 Epson EMP-TW20
(show image)
V11H180040 Epson EMP-TW20 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-750 Epson EMP-750
(show image)
V11H201040 Epson EMP-750 0.00
(excl. VAT)
0 (incl. VAT)
Epson EMP-755 Epson EMP-755
(show image)
V11H200040 Epson EMP-755 0.00
(excl. VAT)
0 (incl. VAT)