location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 64 GB SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
210
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L5G91EA-APPROVED BASIC
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 64 GB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Silver
  • - Intel Atom® x5-Z8300 1.44 GHz
  • - Touchscreen 25.6 cm (10.1") 1280 x 800 pixels LED backlight 16:10
  • - 4 GB LPDDR3-SDRAM 1600 MHz
  • - 64 GB SSD
  • - Intel® HD Graphics
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 33 Wh 15 W
  • - Windows 10 Pro 64-bit
Warranty: 1-year limited warranty
Long product name HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 64 GB SSD Windows 10 Pro Silver :
The long product name of HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 64 GB SSD Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom x5-Z8300 (1.44GHz, 2 MB), 10.1" WXGA WLED eDP multi-touch anti-glare (1280 x 800), 4GB LPDDR3 SDRAM, 64GB M.2 SSD, Intel HD Graphics, 802.11a/b/g/n/ac, Bluetooth 4.0, webcam, Windows 10 Pro 64
More>>>
HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 64 GB SSD Windows 10 Pro Silver:
The official description of HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 64 GB SSD Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Who has time for a device that just does one thing? When work demands flexibility, you need a mobile PC that can keep up. Designed to fit the way field sales force, small businesses, and mobile professionals work, the versatile HP x2 210 Detachable PC gives you five modes for the price of one.

An adaptable detachable
- Go beyond notebook and tablet functions with write, share, and watch modes that are ideal in the office and for mobile sale force and business pros in the field. Create content, view and share documents, finish proposals, work e-mails, and more.

PC-like productivity
- Maximize productivity wherever you work: in and out of the office, at client sites or on the road with a detachable that has USB-C™, USB 3.0, micro HDMI, and a range of compatible accessories.

Easy to buy and maintain
- Be confident with the HP x2 210’s modern manageability features, business-class warranty, TPM security, and protection options from HP support and services.

Affordable, tablet-first design
- Get a cost-effective business 2-in-1 that combines dependable productivity with tablet-class thinness for the maximum mobility craved in sales and business environments.

Short summary description HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 64 GB SSD Windows 10 Pro Silver:
This short summary of the HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 64 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP x2 210, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB

Long summary description HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 64 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of HP x2 210 Intel Atom® x5-Z8300 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB LPDDR3-SDRAM 64 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP x2 210. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Touchscreen type
Capacitive
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
x5-Z8300
Processor cores
4
Processor threads
4
Processor boost frequency
1.84 GHz
Processor frequency *
1.44 GHz
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
BGA 592
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Atom x5 Series
Processor codename
Cherry Trail
FSB Parity
No
Stepping
C0
Scenario Design Power (SDP)
2 W
Tjunction
90 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
On-board
Maximum internal memory *
4 GB
Storage
Total storage capacity *
64 GB
Storage media *
SSD
Total SSDs capacity
64 GB
Number of SSDs installed
1
SSD capacity
64 GB
SSD interface
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
200 MHz
On-board graphics card burst frequency
500 MHz
On-board graphics card dynamic frequency (max)
500 MHz
Maximum on-board graphics card memory
2 GB
Number of execution units
12
Audio
Audio system
B&O PLAY
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
DVI port
No
Micro HDMI ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM65 Express
Ambient light sensor
Yes
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
No
Thermal Monitoring Technologies
No
Processor package size
17 x 17 mm
Processor code
SR29Z
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
87383
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
33 Wh
Power
AC adapter power
15 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
264 mm
Depth
182.6 mm
Height
19.8 mm
Weight (tablet mode)
598 g
Width (tablet mode)
26.4 cm
Depth (tablet mode)
17.3 cm
Height (tablet mode)
9.65 mm
Weight *
1.14 kg