location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother BTD60BK ink cartridge Original Extra (Super) High Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTD60BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTD60BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766786331 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:13:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother BTD60BK ink cartridge Original Extra (Super) High Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Extra (Super) High Yield
  • - Black ink page yield: 6500 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Brother
Long product name Brother BTD60BK ink cartridge Original Extra (Super) High Yield Black :
The long product name of Brother BTD60BK ink cartridge Original Extra (Super) High Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra High Black Ink Yield Approx. 6,500 pages
More>>>
Brother BTD60BK ink cartridge Original Extra (Super) High Yield Black:
The official description of Brother BTD60BK ink cartridge Original Extra (Super) High Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour Inkjet Multi-Function Centres
Brother Colour Inkjet MFCs are the perfect technology for your home and office. The range allows you to colour scan, copy, print and fax from one compact unit designed for your use. Eliminating the frustration of having to throw away unused inks, Brother's colour inkjet machines have separate ink cartridges for each colour. All you have to do is replace the empty cartridge - reducing waste and cost.

Quoted yields are extrapolated based on brother original methodology using Test Patterns ISO/IEC 24712. BTD60BK is not applicable to DCPT300, DCPT500W, DCPT700W and MFCT800W.

Short summary description Brother BTD60BK ink cartridge Original Extra (Super) High Yield Black:
This short summary of the Brother BTD60BK ink cartridge Original Extra (Super) High Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother BTD60BK, Extra (Super) High Yield, Black, Pigment-based ink, 6500 pages

Long summary description Brother BTD60BK ink cartridge Original Extra (Super) High Yield Black:
This is an auto-generated long summary of Brother BTD60BK ink cartridge Original Extra (Super) High Yield Black based on the first three specs of the first five spec groups.

Brother BTD60BK. Cartridge capacity: Extra (Super) High Yield, Black ink type: Pigment-based ink, Printing colours: Black, Black ink page yield: 6500 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
DCPT510W, DCPT710W, MFCT810W, MFCT910DW
Black ink cartridges quantity
1
Black ink page yield *
6500 pages
Type *
Original
Cartridge capacity
Extra (Super) High Yield
Features
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Brother
OEM code
BTD60BK
Packaging data
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
México 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Lithuania 1 distributor(s)