location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9466A011 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA iP90 portable, IrDA and an optional Bluetooth adapter, 4800x1200 dpi, 16ppm mono & 12ppm colour, PictBridge
More>>>
Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Benefit from the quality and speed of a desktop printer with the compact, portable PIXMA iP90. IrDA and an optional Bluetooth adapter enable wireless printing from camera phones, PC's and PDA's

Photo lab quality on the move
The portable PIXMA iP90 utilises Canon's FINE* print head technology to deliver the photo quality and print speed of a professional desktop printer. Micro-Nozzles ejecting tiny 2pl ink droplets enable a high 4800 x 1200dpi** resolution - for outstanding accuracy and true colour excellence.

Productive print speeds
The PIXMA iP90 prints at up to 16 ppm in mono and 12 ppm in colour. It can also print a 10 x 15cm borderless photo in just 51 seconds, and is the only portable printer capable of producing borderless prints up to an A4 size - making it ideal for photo enlargements.

Wireless printing freedom
The PIXMA iP90 offers IrDA as standard and an optional Bluetooth adapter for convenient, cable-free printing. The capability to print wirelessly from compatible camera phones, PC's and PDA's ensures complete printing freedom. Weighing just 1.8 kg, this ultra compact, portable printer will meet the needs of the most demanding users.

Direct camera printing
The iP90 prints photos directly from any PictBridge compatible digital camera or camcorder - without the need for a PC - giving beautiful borderless prints, anytime and anywhere.

100 years print life
With up to 100 years print life when stored in a photo album, photos can be enjoyed and shared for a lifetime (see www.canon-europe.com for optimal storage conditions).

Portability and lasting power
When no mains power is available, Canon's optional Li-ion battery ensures the iP90 still keeps on printing. The space-saving cradle kit supports the printer when not in use, making recharging even easier. An optional car adapter is also available, allowing the printer to be powered from a car's cigarette lighter socket. So everyone can print everywhere.

Windows & Mac compatible
The PIXMA iP90 works with all popular Windows and Mac operating systems, for full flexibility.

Short summary description Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP90, Colour, 4800 x 1200 DPI, 4, A4, 16 ppm

Long summary description Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA iP90. Colour, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Features
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Input & output capacity
Total input capacity *
30 sheets
Maximum input capacity
30 sheets
Paper handling
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size / Commercial 10), 10 x 15 cm, 13 x 18 cm, Credit Card (54 x 86 mm)
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
PictBridge
Yes
Network
Bluetooth
No
Performance
Sound power level (printing)
40 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
10 W
Power consumption (standby)
1 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP, Windows 2000, Windows Me, Windows 98 Mac OS X v10.2.1+
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
310 mm
Depth
174 mm
Height
51 mm
Weight
1.8 kg
Packaging data
Bundled software
Easy-WebPrint, Easy-PhotoPrint, PhotoRecord Mac: Easy-PhotoPrint
Other features
Infrared data port
Yes
Print technology
Inkjet
Interface
USB
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101), Glossy Photo Paper (GP-401), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), Transparency (CF-102), T-shirt Transfer (TR-301), Photo Stickers (PS-101)
Power requirements
100-240V 50-60Hz
Print head
2pl Micro-Nozzles
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 05:08:12
Uk has collected 20 expert reviews for Canon PIXMA iP90 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2015-06-26 05:08:11
This latest incarnation of the is a little larger simply because the battery fits in an attachment at the rear. The overall dimensions with the battery extension attached at the rear are 31x20x5cm and the weight is such it could easily fit into a bag t...
76%
techradar.com
Updated:
2015-06-26 05:08:11
Canon has played an important role in the development of the mobile printer market, having produced a range of compact devices. The iP90V has a rechargeable battery you can use when you havent got mains power. The battery is a 2000mAh Li-Ion unit that...
Good Highly compact and portable, Rechargeable battery...
Bad No paper tray, Quite slow, Pricey...
Bottom line Canon has played an important role in the development of the mobile printer market, having produced a range of compact devices. The iP90V has a rechargeable battery you can use when you havent got mains power. The battery is a 2000mAh Li-Ion unit that...
70%
zdnet.co.uk
Updated:
2015-06-26 05:08:12
Ever printed on an aeroplane? What about from a mobile phone? The go-anywhere Canon iP90 offers worlds of possibilities -- for a price.
75%
Zdnet.com.au
Updated:
2015-06-26 05:08:12
The Canon Pixma iP90, like its predecessors, looks like a laptop computer cut longitudinally in half. Made of eye-catching, aluminum-coloured plastic, the iP90 weighs a mere 1.8kg and measures just 310mm by 175mm by 51mm -- comfortable for a roomy lapt...
0%
goodgearguide.com.au
Updated:
2015-06-26 05:08:12
Canons PIXMA iP90 portable photo printer offers good prints for mobile users. The 1.8kg unit prints better and faster than its predecessor, the Canon i80, and even competes with full-size rivals.
70%
v3.co.uk
Updated:
2015-06-26 05:08:11
A4 photo printing on the hoof, but the battery costs extra...
80%
trustedreviews.com
Updated:
2015-06-26 05:08:11
With the steady increase in sales of notebook PCs, the demand for portable printers to take with them is also growing. Canon has just such a printer in its latest PIXMA range, the iP90, designed to offer quality print in a very compact envelope. Using a s...
80%
Computerpoweruser.com
Updated:
2015-06-26 05:08:12
PIXMA iP90 Photo Printer $249.99 Canon (800) 385-2155 (516) 328-5000 www.usa.canon.com Desktop photo inkjet printers help millions of digicam enthusiasts create prints just minutes after settling into their computer rooms. Thanks to Canons portable PI...
0%
pcmag.com
Updated:
2015-06-26 05:08:12
The Canon Pixma iP90 portable printer can go toe-to-toe with desktop ink jets for speed and quality. And in addition to conne Specs: Rated Speed: Text: 16 ppm, Rated Speed: Color: 12 ppm...
80%
Brand Image Product code Product Stock Price from
Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4 Canon PIXMA iP100 inkjet printer Colour 9600 x 2400 DPI A4
(show image)
1446B029 iP100 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI Canon PIXMA mini220 inkjet printer Colour 4800 x 1200 DPI
(show image)
1445B008 PIXMA mini220 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)