Bullet Points Canon SG-201 13x19 photo paper Semi-gloss
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 13x19"
- - Finish type: Semi-gloss
- - 50 sheets
Long product name Canon SG-201 13x19 photo paper Semi-gloss
:
The long product name of Canon SG-201 13x19 photo paper Semi-gloss. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Photo Paper Plus Semi-gloss SG-201 13x19 (50 Sheets)
More>>>
Canon SG-201 13x19 photo paper Semi-gloss:
The official description of Canon SG-201 13x19 photo paper Semi-gloss as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
This genuine Canon semi-gloss photo paper has a velvety texture that gives your photos an amazingly rich quality. Photo Paper Plus Semi-Gloss produces vibrant images with low glare and a soft glossy finish for photo lab quality prints right at home. Enjoy 50, 13" x 19" sheets in this package.
Short summary description Canon SG-201 13x19 photo paper Semi-gloss:
This short summary of the Canon SG-201 13x19 photo paper Semi-gloss data-sheet is auto-generated and uses the product title and the first six key specs.
Canon SG-201 13x19, Semi-gloss, 13x19", 50 sheets, 10.2 µm, 31.4 kg, 50 pc(s)
Long summary description Canon SG-201 13x19 photo paper Semi-gloss:
This is an auto-generated long summary of Canon SG-201 13x19 photo paper Semi-gloss based on the first three specs of the first five spec groups.
Canon SG-201 13x19. Finish type: Semi-gloss, Paper size (imperial): 13x19", Sheets per pack: 50 sheets. Weight: 31.4 kg. Quantity per pack: 50 pc(s)