location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1200 Copier Accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1200 Copier Accessory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7046A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184632464 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2023 02:11:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 1200 Copier Accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - 14 ppm
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
Warranty: Standard 1 year return to HP/vendor
Long product name HP LaserJet 1200 Copier Accessory :
The long product name of HP LaserJet 1200 Copier Accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Copier/Scan Attachment for LaserJet 1200 Printer
More>>>
HP LaserJet 1200 Copier Accessory:
The official description of HP LaserJet 1200 Copier Accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fast, reliable personal laser printer for business users needing professional results in any size office or at home.

Short summary description HP LaserJet 1200 Copier Accessory:
This short summary of the HP LaserJet 1200 Copier Accessory data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1200 Copier Accessory, 1200 x 1200 DPI, 14 ppm

Long summary description HP LaserJet 1200 Copier Accessory:
This is an auto-generated long summary of HP LaserJet 1200 Copier Accessory based on the first three specs of the first five spec groups.

HP LaserJet 1200 Copier Accessory. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 14 ppm

Printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Time to first page (black, normal)
10 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Paper tray 2 input capacity
10 sheets
Maximum input capacity
250 sheets
Paper handling
Media types supported
plain paper, envelopes, transparencies, card stock, postcards, labels
Performance
Maximum internal memory
72 MB
Processor model
motorola 90 MHz coldfire(tm)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
415 x 487 x 252 mm
Packaging content
Bundled software
includes printing and scanning software for windows and macintosh environments, integrated desktop for organising scanned documents, drag-and-drop links to key applications, easy access to device configuration, scan to e-mail and scan to web functions, readiris pro 6.0 ocr software
Other features
Scan speed (black, normal quality)
1-bit @ 300 dpi = 6 ppm
Power supply type
110~120V (±10%) @ 50-60Hz (±2Hz) / 127V @ 60Hz / 220V (±10%) @ 50-60Hz (±2Hz) / 220~240V (±10%) @ 50-60Hz (±3Hz)
I/O ports
IEEE 1284 compliant parallel, usb, IEEE 1284 compliant parallel, USB
Standard media sizes
a4, a5, letter, legal, executive, b5 (jis), b5 (ISO), c5, dl, monarch, com-10
Typefaces
hp pcl 6: 45 scaleable true type fonts built-in, postscript level 2 emulation: 35 scaleable true type fonts built-in, hp fontsmart software provides simple font management for microsoft windows, euro symbol built-in
Media weights by paper path
output bin: 60 to 105 g/m², straight-through paper media path: 60 to 163 g/m²
Minimum system requirements
operating system requirements as recommended by the operating system vendor plus 15 MB free hard disk space (hp LaserJet 1220 requires 160 MB), macintosh: power pc processor (i.e. imac, power macintosh g3, power macintosh g4) with 32 MB of ram, 15 MB of hard disk space (hp LaserJet 1220 requires 100 MB), cd-rom disk drive, usb port
Maximum input capacity for envelopes
30
Acoustic power emissions
6.1 b(a)
Power requirements
110 to 120 v (+/- 10%), 50 to 60 hz (+/-2), 127 v, 60 hz nom or 220 v (+/-10%), 50/60 hz (+/-2 hz), 220 to 240 v (+/-10%), 50/60 hz (+/-3 hz)
Duty cycle letter size (maximum)
10000 pages per month
Standard input trays
2
Networking features
via HP Jetdirect external print servers, via hp jetdirect external print servers
Print quality (black, best quality)
1200 x 1200 DPI
Compatible operating systems
windows 95, 98, nt 4.0, 2000, me, xp, mac os 8.6, 9, x
Brand Image Product code Product Stock Price from
HP LaserJet 1200n Printer HP LaserJet 1200n Printer
(show image)
C7048A LaserJet 1200n Printer 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)