"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","49394","","HP","C7046A","49394","0725184632464|725184632464|0725184632457|725184632457|0725184632440|725184632440|0725184632433|725184632433|0725184632426|725184632426|0725184632419|725184632419","Laser Printers","235","","","LaserJet 1200 Copier Accessory","20230714021101","ICECAT","1","171825","https://images.icecat.biz/img/norm/high/1327.jpg","170x190","https://images.icecat.biz/img/norm/low/1327.jpg","https://images.icecat.biz/img/gallery_mediums/img_49394_medium_1480674942_2213_2323.jpg","https://images.icecat.biz/thumbs/1327.jpg","","","HP LaserJet 1200 Copier Accessory","Copier/Scan Attachment for LaserJet 1200 Printer","HP LaserJet 1200 Copier Accessory, 1200 x 1200 DPI, 14 ppm","HP LaserJet 1200 Copier Accessory. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 14 ppm","The fast, reliable personal laser printer for business users needing professional results in any size office or at home.","https://images.icecat.biz/img/norm/high/1327.jpg","170x190","","","","","","","","","","Printing","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 14 ppm","Time to first page (black, normal): 10 s","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 125 sheets","Paper tray 2 input capacity: 10 sheets","Maximum input capacity: 250 sheets","Paper handling","Media types supported: plain paper, envelopes, transparencies, card stock, postcards, labels","Performance","Maximum internal memory: 72 MB","Processor model: motorola 90 MHz coldfire(tm)","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Dimensions (WxDxH): 415 x 487 x 252 mm","Packaging content","Bundled software: includes printing and scanning software for windows and macintosh environments, integrated desktop for organising scanned documents, drag-and-drop links to key applications, easy access to device configuration, scan to e-mail and scan to web functions, readiris pro 6.0 ocr software","Other features","Power supply type: 110~120V (±10%) @ 50-60Hz (±2Hz) / 127V @ 60Hz / 220V (±10%) @ 50-60Hz (±2Hz) / 220~240V (±10%) @ 50-60Hz (±3Hz)","Minimum system requirements: operating system requirements as recommended by the operating system vendor plus 15 MB free hard disk space (hp LaserJet 1220 requires 160 MB), macintosh: power pc processor (i.e. imac, power macintosh g3, power macintosh g4) with 32 MB of ram, 15 MB of hard disk space (hp LaserJet 1220 requires 100 MB), cd-rom disk drive, usb port","Power requirements: 110 to 120 v (+/- 10%), 50 to 60 hz (+/-2), 127 v, 60 hz nom or 220 v (+/-10%), 50/60 hz (+/-2 hz), 220 to 240 v (+/-10%), 50/60 hz (+/-3 hz)","Standard input trays: 2","Networking features: via HP Jetdirect external print servers, via hp jetdirect external print servers","Compatible operating systems: windows 95, 98, nt 4.0, 2000, me, xp, mac os 8.6, 9, x","Scan speed (black, normal quality): 1-bit @ 300 dpi = 6 ppm","I/O ports: IEEE 1284 compliant parallel, usb, IEEE 1284 compliant parallel, USB","Standard media sizes: a4, a5, letter, legal, executive, b5 (jis), b5 (ISO), c5, dl, monarch, com-10","Typefaces: hp pcl 6: 45 scaleable true type fonts built-in, postscript level 2 emulation: 35 scaleable true type fonts built-in, hp fontsmart software provides simple font management for microsoft windows, euro symbol built-in","Media weights by paper path: output bin: 60 to 105 g/m², straight-through paper media path: 60 to 163 g/m²","Maximum input capacity for envelopes: 30","Acoustic power emissions: 6.1 b(a)","Duty cycle letter size (maximum): 10000 pages per month","Print quality (black, best quality): 1200 x 1200 DPI"