location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo RX560

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo RX560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C663032
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stylus Photo RX560 :
The long product name of Epson Stylus Photo RX560. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo RX560 all in one printer
More>>>
Epson Stylus Photo RX560:
The official description of Epson Stylus Photo RX560 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Stylus Photo RX560 all in one printer is the flexible photo all in one product featuring superb quality photo printing at home and at the small office. Offering high gloss, long lasting, vibrant photos and low running costs, the RX560 is the perfect home photo lab.

Short summary description Epson Stylus Photo RX560:
This short summary of the Epson Stylus Photo RX560 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo RX560, Colour, A4, 30 ppm

Long summary description Epson Stylus Photo RX560:
This is an auto-generated long summary of Epson Stylus Photo RX560 based on the first three specs of the first five spec groups.

Epson Stylus Photo RX560. Colour. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm

Features
Colour *
Yes
Printing
Print resolution colour
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Standard media sizes
DIN A4
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper
ISO A-series sizes (A0...A9) *
A4
Design
Market positioning *
Home & office
Country of origin
Spain
System requirements
Compatible operating systems
Windows 2000, Windows XP, Mac OS 10.3+
Weight & dimensions
Width
450 mm
Depth
418 mm
Height
209.7 mm
Weight & dimensions
Weight
8.3 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
477 mm
Package depth
515 mm
Package height
280 mm
Package weight
11.2 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.11 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.11 m
Products per pallet
14 pc(s)
Other features
Hardware scan resolution
1200 x 2400 DPI
Maximum scan size
210 x 297 mm
Dimensions (WxDxH)
450 x 418 x 209 mm
Print technology
Inkjet
Interface
USB 1.1 Type B
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:05:15
Uk has collected 7 expert reviews for Epson Stylus Photo RX560 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2011-09-26 08:05:05
printer, scanner and copier that doesnt need a PC: Gone are the days when you needed three different pieces of equipment to do your printing, scanning and copying. But as the all-in-one market continues to expand, its often difficult to decide between so...
0%
whatdigitalcamera.com
Updated:
2011-09-26 08:04:56
The RX560 is instantly recognisable as an Epson and for good reason as its clever design is space efficient. Both the paper outlet and the inlet stack close up to seal the unit from dust. You can also position the RX560 right up against...
88%