Warranty:
24 month
Long product name Canyon Web Camera (0.3 MPixels) Black/Silver webcam 0.3 MP 800 x 600 pixels USB 2.0
:
Web Camera (0.3 MPixels) Black/Silver
The long product name of Canyon Web Camera (0.3 MPixels) Black/Silver webcam 0.3 MP 800 x 600 pixels USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Web Camera (0.3 MPixels) Black/Silver
More>>>
Short summary description Canyon Web Camera (0.3 MPixels) Black/Silver webcam 0.3 MP 800 x 600 pixels USB 2.0:
This short summary of the Canyon Web Camera (0.3 MPixels) Black/Silver webcam 0.3 MP 800 x 600 pixels USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.
Canyon Web Camera (0.3 MPixels) Black/Silver, 0.3 MP, 800 x 600 pixels, 30 fps, USB 2.0, 78 x 73 x 46 mm
Long summary description Canyon Web Camera (0.3 MPixels) Black/Silver webcam 0.3 MP 800 x 600 pixels USB 2.0:
This is an auto-generated long summary of Canyon Web Camera (0.3 MPixels) Black/Silver webcam 0.3 MP 800 x 600 pixels USB 2.0 based on the first three specs of the first five spec groups.
Canyon Web Camera (0.3 MPixels) Black/Silver. Megapixel (approx.): 0.3 MP, Maximum video resolution: 800 x 600 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0. Dimensions (WxDxH): 78 x 73 x 46 mm