location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Consumer Backpack 39.1 cm (15.4") Backpack case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Consumer Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB055EU
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Consumer Backpack 39.1 cm (15.4") Backpack case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 39.1 cm (15.4") Blue
  • - Nylon
  • - 1 kg
Long product name Targus Consumer Backpack 39.1 cm (15.4") Backpack case Blue :
The long product name of Targus Consumer Backpack 39.1 cm (15.4") Backpack case Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Breathable mesh back panel, adjustable shoulder straps, up to 15.4" screens
More>>>
Targus Consumer Backpack 39.1 cm (15.4") Backpack case Blue:
The official description of Targus Consumer Backpack 39.1 cm (15.4") Backpack case Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Notebook backpack for all users with a modern relaxed look
This Backpack is designed to fit notebooks with up to 15.4" screens. With a relaxed modern design this backpack is both fashionable and functional, with a padded section to protect your notebook. Organisation is also made easy, with plenty of space for you papers, books files, plus a front pocket with a zip down workstation with mesh pockets, CD/DVD storage, pen
loops, quick release key clip, and an ID holder. The padded ergonomic shoulder straps, mesh back panel provide the ultimate in comfort while you are on the move. Two smaller front pocket provide instant access for those essential items, no more searching at the bottom of your bag! A side pocket for your MP3 player with headphone port allows music on the move..

Short summary description Targus Consumer Backpack 39.1 cm (15.4") Backpack case Blue:
This short summary of the Targus Consumer Backpack 39.1 cm (15.4") Backpack case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Consumer Backpack, Backpack case, 39.1 cm (15.4"), 1 kg

Long summary description Targus Consumer Backpack 39.1 cm (15.4") Backpack case Blue:
This is an auto-generated long summary of Targus Consumer Backpack 39.1 cm (15.4") Backpack case Blue based on the first three specs of the first five spec groups.

Targus Consumer Backpack. Case type: Backpack case, Maximum screen size: 39.1 cm (15.4"). Weight: 1 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Backpack case
Material *
Nylon
Product main colour *
Blue
Weight & dimensions
Weight
1 kg
Notebook compartment dimensions (W x D x H)
360 x 300 x 50 mm
Other features
Dimensions (WxDxH)
470 x 350 x 100 mm
Brand Image Product code Product Stock Price from
Targus Special Edition Urban Top Load 39.1 cm (15.4") Briefcase Targus Special Edition Urban Top Load 39.1 cm (15.4") Briefcase
(show image)
TBT018EU Special Edition Urban Top Load 0.00
(excl. VAT)
0 (incl. VAT)
Targus Consumer messenger 39.1 cm (15.4") Messenger case Targus Consumer messenger 39.1 cm (15.4") Messenger case
(show image)
TSM025EU Consumer messenger 0.00
(excl. VAT)
0 (incl. VAT)
Targus Essential Backpack 39.1 cm (15.4") Backpack case Blue Targus Essential Backpack 39.1 cm (15.4") Backpack case Blue
(show image)
TSB053EU Essential Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Targus Pulse Backpack, 3D air-mesh deluxe padding 39.1 cm (15.4") Backpack case Targus Pulse Backpack, 3D air-mesh deluxe padding 39.1 cm (15.4") Backpack case
(show image)
TSB054EU Pulse Backpack, 3D air-mesh deluxe padding 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)