location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Essential Backpack 39.1 cm (15.4") Backpack case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB053EU
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Essential Backpack 39.1 cm (15.4") Backpack case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 39.1 cm (15.4") Blue
  • - Nylon
  • - 750 g
Long product name Targus Essential Backpack 39.1 cm (15.4") Backpack case Blue :
The long product name of Targus Essential Backpack 39.1 cm (15.4") Backpack case Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lightweight, sporty 15.4" Notebook Essential Backpack
More>>>
Targus Essential Backpack 39.1 cm (15.4") Backpack case Blue:
The official description of Targus Essential Backpack 39.1 cm (15.4") Backpack case Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This functional backpack is perfect to carry and protect your 15.4" notebook. With a modern two-tone design the Essential Notebook Backpack offers storage for your notebook computer and daily mobile accessories. Features include specific pockets for pens and pencils, business card holders and MP3 player/CD Player as well as a water bottle holder, plus an earphone port hole and enough storage space for your everyday's documents.
The notebook compartment is fully cushioned and has a security fastener ensuring your notebook stays firmly in place. A functional solution at the best price.

Short summary description Targus Essential Backpack 39.1 cm (15.4") Backpack case Blue:
This short summary of the Targus Essential Backpack 39.1 cm (15.4") Backpack case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Essential Backpack, Backpack case, 39.1 cm (15.4"), 750 g

Long summary description Targus Essential Backpack 39.1 cm (15.4") Backpack case Blue:
This is an auto-generated long summary of Targus Essential Backpack 39.1 cm (15.4") Backpack case Blue based on the first three specs of the first five spec groups.

Targus Essential Backpack. Case type: Backpack case, Maximum screen size: 39.1 cm (15.4"). Weight: 750 g

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Backpack case
Material *
Nylon
Product main colour *
Blue
Weight & dimensions
Weight
750 g
Notebook compartment dimensions (W x D x H)
360 x 300 x 50 mm
Other features
Dimensions (WxDxH)
420 x 330 x 150 mm
Brand Image Product code Product Stock Price from
Targus Consumer Backpack 39.1 cm (15.4") Backpack case Blue Targus Consumer Backpack 39.1 cm (15.4") Backpack case Blue
(show image)
TSB055EU Consumer Backpack 0.00
(excl. VAT)
0 (incl. VAT)
Targus Special Edition Urban Top Load 39.1 cm (15.4") Briefcase Targus Special Edition Urban Top Load 39.1 cm (15.4") Briefcase
(show image)
TBT018EU Special Edition Urban Top Load 0.00
(excl. VAT)
0 (incl. VAT)
Targus Consumer messenger 39.1 cm (15.4") Messenger case Targus Consumer messenger 39.1 cm (15.4") Messenger case
(show image)
TSM025EU Consumer messenger 0.00
(excl. VAT)
0 (incl. VAT)
Targus Pulse Backpack, 3D air-mesh deluxe padding 39.1 cm (15.4") Backpack case Targus Pulse Backpack, 3D air-mesh deluxe padding 39.1 cm (15.4") Backpack case
(show image)
TSB054EU Pulse Backpack, 3D air-mesh deluxe padding 0.00
(excl. VAT)
0 (incl. VAT)