location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EMC Upgrade Retrospect 7.5 for Windows Multi Server Edition 1 license(s) Backup / Recovery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EMC Check ‘EMC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Upgrade Retrospect 7.5 for Windows Multi Server Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MZ24A0075 show
Show alternative article codes used in the online market place
Category:
Computer programs which make it easy to manage your computer, and help you work faster and more efficiently.
PC Utilities Software Check ‘EMC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EMC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EMC Upgrade Retrospect 7.5 for Windows Multi Server Edition 1 license(s) Backup / Recovery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backup / Recovery
  • - 1 license(s)
  • - Software type: Box
  • - Language version: English
Long product name EMC Upgrade Retrospect 7.5 for Windows Multi Server Edition 1 license(s) Backup / Recovery :
The long product name of EMC Upgrade Retrospect 7.5 for Windows Multi Server Edition 1 license(s) Backup / Recovery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Upgrade Retrospect 7.5 for Windows Multi Server Edition
More>>>
EMC Upgrade Retrospect 7.5 for Windows Multi Server Edition 1 license(s) Backup / Recovery:
The official description of EMC Upgrade Retrospect 7.5 for Windows Multi Server Edition 1 license(s) Backup / Recovery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EMC® Retrospect® 7.5 for Windows is designed to deliver automated, reliable, cost-effective protection for small and medium businesses (SMBs) and the distributed enterprise. Retrospect has won numerous awards and broad industry acclaim by addressing the unique challenges faced by SMBs and distributed enterprises in these critical areas:

- Protects servers, business-critical applications, desktops, and notebooks
- Backs up Windows, Macintosh, Linux, Solaris, and NetWare computers to a Windows computer
- Easy to set up and manage
- No need for weekly full backups
- Simplified management of backup media
- Disk-to-disk-to-tape backups
- Highest level of security for backup media
- Disaster recovery

Multi Server Edition

Computers that run Retrospect

- A single server running Windows 2000 Server or Advanced Server (SP2 or greater); Windows Server 2003 Standard or Enterprise editions (32-bit and x64); Windows NT 4.0 Server (SP6 or greater); Windows Server 2003 R2; Windows Storage Server 2003
- A single server running Microsoft Small Business Server 4.5, 2000, or 2003
- A single desktop or notebook computer running Windows XP (32-bit and x64), Windows 2000 Professional, Windows NT 4.0 Workstation, Windows 98/Me

Networked clients protected by Retrospect

Unlimited number of desktop and notebook computers running Windows XP (32-bit and x64); Windows 2000 Professional; Windows NT 4.0 Workstation (SP6 or greater); Windows 95/98/98 SE/Me, Mac® OS 7.1 or later, Mac OS X 10.1.5 or later; Red Hat Linux, SUSE LINUX, and Solaris

Unlimited number of servers running Windows Server 2003 Standard or Enterprise editions (32-bit and x64); Windows Server 2003 R2; Windows Small Business Server 2000 or 2003; Windows 2000 Server or Advanced Server (SP2 or greater); Windows Storage Server 2003; and Windows NT 4.0 Server (SP6 or greater); Mac OS X Server; NetWare 5.1, 6.0, 6.5

Backup devices supported by Retrospect

- Hard drives, NAS devices, CD/DVD devices
- Tape drives, autoloaders, and libraries

Short summary description EMC Upgrade Retrospect 7.5 for Windows Multi Server Edition 1 license(s) Backup / Recovery:
This short summary of the EMC Upgrade Retrospect 7.5 for Windows Multi Server Edition 1 license(s) Backup / Recovery data-sheet is auto-generated and uses the product title and the first six key specs.

EMC Upgrade Retrospect 7.5 for Windows Multi Server Edition, Backup / Recovery, Box, 1 license(s), English, Intel Pentium 1.5 GHz, 512 MB

Long summary description EMC Upgrade Retrospect 7.5 for Windows Multi Server Edition 1 license(s) Backup / Recovery:
This is an auto-generated long summary of EMC Upgrade Retrospect 7.5 for Windows Multi Server Edition 1 license(s) Backup / Recovery based on the first three specs of the first five spec groups.

EMC Upgrade Retrospect 7.5 for Windows Multi Server Edition. Type: Backup / Recovery, Software type: Box, License quantity: 1 license(s). Minimum processor: Intel Pentium 1.5 GHz, Minimum RAM: 512 MB, Minimum storage drive space: 5000 MB. Media types supported: CD. Platform: PC

License
Software type
Box
License quantity
1 license(s)
Language version
English
Type *
Backup / Recovery
System requirements
Minimum processor
Intel Pentium 1.5 GHz
Minimum RAM
512 MB
Minimum storage drive space
5000 MB
System requirements
Compatible operating systems
Windows NT 4.0 Workstation / Server SP6; Windows 2000 Professional, Server, Advanced Server SP2; Windows Server 2003 Standard, Enterprise editions (32-bit & x64); Windows Server 2003 R2, Windows Small Business Server 4.5, 2000, 2003; Windows Storage Server 2003; Windows XP (32-bit & x64) Windows Vista
Features
Media types supported
CD
Other features
Platform
PC
Mac compatibility
No