icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
EMC logo

EMC Retrospect 7.5 Server Сlient 1-pack + 1yr Support & Maintenance 1 license(s) Backup / Recovery

Data-sheet quality:
created/standardized by Icecat
Product views:
26752
Info modified on:
07 Mar 2024, 15:34:52
Long product name EMC Retrospect 7.5 Server Сlient 1-pack + 1yr Support & Maintenance 1 license(s) Backup / Recovery:

Retrospect 7.5 Server Сlient 1-pack + 1yr Support & Maintenance

EMC Retrospect 7.5 Server Сlient 1-pack + 1yr Support & Maintenance 1 license(s) Backup / Recovery:

EMC® Retrospect® 7.5 for Windows is designed to deliver automated, reliable, cost-effective protection for small and medium businesses (SMBs) and the distributed enterprise. Retrospect has won numerous awards and broad industry acclaim by addressing the unique challenges faced by SMBs and distributed enterprises in these critical areas:

- Protects servers, business-critical applications, desktops, and notebooks
- Backs up Windows, Macintosh, Linux, Solaris, and NetWare computers to a Windows computer
- Easy to set up and manage
- No need for weekly full backups
- Simplified management of backup media
- Disk-to-disk-to-tape backups
- Highest level of security for backup media
- Disaster recovery

Server Client Licenses

Server client licenses are available to back up networked servers. Server client licenses can be purchased for use with Retrospect Single Server, Retrospect Small Business Server, and Retrospect Disk-to-Disk editions. (Retrospect Multi Server edition includes license to protect an unlimited number of networked servers.

Annual Support and Maintenance

Annual Support and Maintenance (ASM) is more convenient and cost-effective than Per-Incident Support and Product Upgrades. Customers can purchase ASM for each EMC Insignia product. ASM includes a year of unlimited support from EMC Insignia technical experts to assist with installation, usage, or upgrade of the product Monday through Thursday between 6 AM and 5 PM Pacific Time and 6 AM to 4 PM Pacific Time on Friday, plus free upgrades to new versions of the product within that year. This support option is available bundled with electronic licenses of EMC Insignia and EMC Insignia add-ons at the time of purchase, or it can be purchased separately within 30 days. After 30 days, only Per-Incident Support may be purchased. Annual Support and Maintenance commences on the purchase date of the corresponding product. If Annual Support and Maintenance is purchased for one licensed product, then it must be purchased for all licensed products at the time of purchase.

Short summary description EMC Retrospect 7.5 Server Сlient 1-pack + 1yr Support & Maintenance 1 license(s) Backup / Recovery:

EMC Retrospect 7.5 Server Сlient 1-pack + 1yr Support & Maintenance, Backup / Recovery, Box, 1 license(s), English, Intel Pentium 1.5 GHz, 512 MB

Long summary description EMC Retrospect 7.5 Server Сlient 1-pack + 1yr Support & Maintenance 1 license(s) Backup / Recovery:

EMC Retrospect 7.5 Server Сlient 1-pack + 1yr Support & Maintenance. Type: Backup / Recovery, Software type: Box, License quantity: 1 license(s). Minimum processor: Intel Pentium 1.5 GHz, Minimum RAM: 512 MB, Minimum storage drive space: 5000 MB. Media types supported: CD. Platform: PC

Specs
Similar products
Loading...
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.