location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teka CNL1 2002 Built-under White 400 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teka Check ‘Teka’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CNL1 2002
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAMPANA CNL1 2002 BLANCA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8421152075203
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Teka’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teka: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Teka CNL1 2002 Built-under White 400 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-under 600 mm White
  • - 400 m³/h Ducted/Recirculating
  • - Number of speeds: 3
  • - 2 bulb(s) 40 W
More>>>
Short summary description Teka CNL1 2002 Built-under White 400 m³/h:
This short summary of the Teka CNL1 2002 Built-under White 400 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Teka CNL1 2002, 400 m³/h, Ducted/Recirculating, Built-under, White, Rotary, 40 W

Long summary description Teka CNL1 2002 Built-under White 400 m³/h:
This is an auto-generated long summary of Teka CNL1 2002 Built-under White 400 m³/h based on the first three specs of the first five spec groups.

Teka CNL1 2002. Maximum extraction power: 400 m³/h, Type of extraction: Ducted/Recirculating. Type: Built-under, Product colour: White, Control type: Rotary. Bulb power: 40 W, Number of bulbs: 2 bulb(s). Motor power: 340 W. Width: 600 mm, Depth: 323 mm, Height: 184 mm

Brand Image Product code Product Stock Price from
Teka

Teka CNL 3000 Built-under Stainless steel 427 m³/h
(show image)
CAMPANA CNL 3000 INOX CNL 3000 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka CNL1 1001 Built-under Black 260 m³/h
(show image)
CAMPANA CNL1 1001 NEGRA CNL1 1001 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka CNL1 1001 Built-under White 260 m³/h
(show image)
CAMPANA CNL1 1001 BLANCA CNL1 1001 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka CNL1 1001 Built-under Stainless steel 260 m³/h
(show image)
CAMPANA CNL1 1001 INOX CNL1 1001 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka CNL1 2002 Built-under Black 400 m³/h
(show image)
CAMPANA CNL1 2002 NEGRA CNL1 2002 0.00
(excl. VAT)
0 (incl. VAT)
Teka

Teka CNL1 2002 Built-under Stainless steel 400 m³/h
(show image)
CAMPANA CNL1 2002 INOX CNL1 2002 0.00
(excl. VAT)
0 (incl. VAT)