location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HSM MultiShred one-4-all paper shredder Cross shredding 13 cm Translucent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HSM Check ‘HSM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiShred one-4-all
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1001
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘HSM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HSM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HSM MultiShred one-4-all paper shredder Cross shredding 13 cm Translucent, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Translucent, White Cross shredding Working width: 13 cm
  • - Shredding CDs Paper shredding Credit cards shredding
  • - Shredding capacity: 8 sheets
  • - Basket volume: 3.5 L 8 sheets
  • - Power consumption (typical): 125 W
Long product name HSM MultiShred one-4-all paper shredder Cross shredding 13 cm Translucent, White :
The long product name of HSM MultiShred one-4-all paper shredder Cross shredding 13 cm Translucent, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MultiShred one-4-all: Particles 4 x 30mm. CD/Floppy/Credit cards. Collection volume - 3.5 l
More>>>
Short summary description HSM MultiShred one-4-all paper shredder Cross shredding 13 cm Translucent, White:
This short summary of the HSM MultiShred one-4-all paper shredder Cross shredding 13 cm Translucent, White data-sheet is auto-generated and uses the product title and the first six key specs.

HSM MultiShred one-4-all, Cross shredding, 13 cm, 4 x 35 mm, 3.5 L, 8 sheets, 1500 mm/min

Long summary description HSM MultiShred one-4-all paper shredder Cross shredding 13 cm Translucent, White:
This is an auto-generated long summary of HSM MultiShred one-4-all paper shredder Cross shredding 13 cm Translucent, White based on the first three specs of the first five spec groups.

HSM MultiShred one-4-all. Shredding type: Cross shredding, Working width: 13 cm, Shredding size: 4 x 35 mm. Power consumption (typical): 125 W. Power requirements: 230 V / 50 Hz / 1~, Dimensions (WxDxH): 241 x 202 x 288 mm. Weight: 5.3 kg