location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-6100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-6100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H202040BZ
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-6100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 3500 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 500:1
  • - 330 W
Long product name Epson EMP-6100 :
The long product name of Epson EMP-6100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EMP-6100 LCD XGA 3500ALu network projector
More>>>
Epson EMP-6100:
The official description of Epson EMP-6100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You can rely on perfect presentations every time with the Epson EMP-6100. Easy to network, maintain and secure, it's ideal for any business or venue. You'll get a bright image in even the most demanding environments.

Trouble-free performance is at the heart of the Epson EMP-6100. Developed in response to demanding business needs, it's durable and easy to maintain.

You can achieve clear, sharp presentations in daylight or even dusty rooms. And with Epson's latest Network Monitoring Technology you can manage your projector easily over your network.

Position it where you like - built-in anti-theft features, including Pin-Code on start-up, give you peace of mind.

# Designed for tough environments – high efficiency filter and sealed casing prevents dust and smoke degradation
# Effective network management – identify potential problems before they disrupt presentations
# High performance in any light – 3500 ANSI Lumens ensures clear images even in daylight
# Superb quality images – with 3LCD technology you will get beautiful, bright, bold images
# Wide range of set up options - 1.6x zoom gives greater installation flexibility and gives a 60” image from just 1.8m away
# Enhanced anti-theft features – including security bar and PIN code on start-up
# Simple maintenance – easy to change filters and lamps – even when ceiling mounted
# Extra accessories included – the projector comes with ceiling mount, spare filter and spare lamp

Short summary description Epson EMP-6100:
This short summary of the Epson EMP-6100 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-6100, 3500 ANSI lumens, LCD, XGA (1024x768), 500:1, 0.8 - 14.6 m, Lamp

Long summary description Epson EMP-6100:
This is an auto-generated long summary of Epson EMP-6100 based on the first three specs of the first five spec groups.

Epson EMP-6100. Projector brightness: 3500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Lamp type: UHE. Noise level: 39 dB, Country of origin: China. Market positioning: Home cinema. Display diagonal: 2.03 cm (0.8")

Projector
Projection distance
0.8 - 14.6 m
Projector brightness *
3500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Lamp type
UHE
Lamp power
230 W
Features
Noise level *
39 dB
Country of origin
China
Design
Market positioning *
Home cinema
Display
Display diagonal
2.03 cm (0.8")
Power
Power consumption (typical) *
330 W
Power consumption (standby) *
10 W
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
7.5 kg
Package width
554 mm
Package depth
576 mm
Package height
283 mm
Package weight
11 kg
Packaging content
Remote control included *
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
6 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Pallet length (UK)
3.55 m
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
455 x 465 x 160 mm