location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitsubishi Electric ex240U data projector Standard throw projector 2500 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric Check ‘Mitsubishi Electric’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ex240U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX240U show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Mitsubishi Electric’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mitsubishi Electric ex240U data projector Standard throw projector 2500 ANSI lumens DLP XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - DLP 2500 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 2 W
  • - 3D
  • - 315 W
Long product name Mitsubishi Electric ex240U data projector Standard throw projector 2500 ANSI lumens DLP XGA (1024x768) 3D White :
The long product name of Mitsubishi Electric ex240U data projector Standard throw projector 2500 ANSI lumens DLP XGA (1024x768) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ex240U - 0.55" 1-Chip DMD, 1024x768, 2500lm, 2000:1, 29dBA, HDMI, 3D-Ready
More>>>
Short summary description Mitsubishi Electric ex240U data projector Standard throw projector 2500 ANSI lumens DLP XGA (1024x768) 3D White:
This short summary of the Mitsubishi Electric ex240U data projector Standard throw projector 2500 ANSI lumens DLP XGA (1024x768) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsubishi Electric ex240U, 2500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 1016 - 7620 mm (40 - 300"), 1.7 - 10.5 m

Long summary description Mitsubishi Electric ex240U data projector Standard throw projector 2500 ANSI lumens DLP XGA (1024x768) 3D White:
This is an auto-generated long summary of Mitsubishi Electric ex240U data projector Standard throw projector 2500 ANSI lumens DLP XGA (1024x768) 3D White based on the first three specs of the first five spec groups.

Mitsubishi Electric ex240U. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Zoom type: Manual, Throw ratio: 1.9 - 2.1:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1200 x 1600, 1024 x 768 (XGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 18:57:56
Uk has collected 3 expert reviews for Mitsubishi Electric ex240U data projector Standard throw projector 2500 ANSI lumens DLP XGA (1024x768) 3D White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-16 18:57:53
The Mitsubishi EX240U is a traditional projector in terms of both price and size; Mitsubishi bills it as an education projector. The Mitsubishi EX240U was at the top end of the spectrum in our recent projector test, and serves as an example of what a l...
Bottom line Mitsubishi bills the EX240U as an education projector. The Mitsubishi EX240U tops the charts in terms of most specs - and rightly so, given that it costs over £200 more than the cheapest projectors we've tested. That said, the features and mobility off...
80%
macworld.co.uk
Updated:
2011-09-16 18:57:56
The EX240U is a more traditional projector in terms of both price and size; Mitsubishi bills it as an education projector. It’s at the top end of the spectrum in this test and serves as an example of what a little extra money will get you in terms of...
Good Excellent picture quality; 3D support; good connection options; handles ambient light well...
Bad The biggest projector in the group; fairly expensive; loud fan; can get quite hot...
80%
macworld.com
Updated:
2011-10-28 15:03:04
The Mitsubishi EX240U is a more traditional projector in terms of both price and size; Mitsubishi bills it as an education projector. To say the EX240U isn’t portable is doing it a disservice. It’s not a "throw it in a bag" projector like some of the...
Good Excellent picture quality, * 3D support, * Good connection options, * Handles ambient light well...
Bad Large for a portable projector, * Loud fan, * Can get quite hot...
80%
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)