location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Altec Lansing BXR1221 speaker set 9 W Black 2.1 channels 2 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Altec Lansing Check ‘Altec Lansing’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BXR1221
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BXR1221
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Altec Lansing’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Altec Lansing: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Altec Lansing BXR1221 speaker set 9 W Black 2.1 channels 2 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9 W 2.1 channels
  • - Number of satellite speakers: 2 2 W
  • - Wired
  • - Black
More>>>
Short summary description Altec Lansing BXR1221 speaker set 9 W Black 2.1 channels 2 W:
This short summary of the Altec Lansing BXR1221 speaker set 9 W Black 2.1 channels 2 W data-sheet is auto-generated and uses the product title and the first six key specs.

Altec Lansing BXR1221, 2.1 channels, 9 W, Black, 10%, 74 dB, 2 W

Long summary description Altec Lansing BXR1221 speaker set 9 W Black 2.1 channels 2 W:
This is an auto-generated long summary of Altec Lansing BXR1221 speaker set 9 W Black 2.1 channels 2 W based on the first three specs of the first five spec groups.

Altec Lansing BXR1221. Audio output channels: 2.1 channels, RMS rated power: 9 W, Product colour: Black. Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 74 dB. Satellite speakers RMS power: 2 W. Subwoofer RMS power: 5 W, Subwoofer frequency range: 50 - 180 Hz, Subwoofer impedance: 4 Ω. Connectivity technology: Wired

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:37:50
Uk has collected 2 expert reviews for Altec Lansing BXR1221 speaker set 9 W Black 2.1 channels 2 W and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
tech2.com
Updated:
2011-07-30 02:37:50
The PC speaker market will never tire of belting out options for its varied consumers, the latter ranging from gamers to ‘DivX’ junkies to music lovers. The model we have today is by Altec Lansing, a very popular brand in this segment; named the BXR122...
Bottom line At an MOP of Rs. 1,499, this model really comes reasonably priced, but lacks power. It looks very cute and neat, has high portability, and also has a more than decent frequency output balance. Anyone not really interested in louder sound levels, will a...
60%
pcworld.in
Updated:
2011-07-30 02:37:50
Altec Lansing’ BXR1221 is an upgrade to the 2 channel BXR 1220 with an added subwoofer. With their cylindrical satellite design and small footprints, the BXR 1221 looks stylish and will fit easily on your desktop. Features & Design The three piece BXR1...
Good Easy to set up, Warm sound, Affordable price...
Bad Weak bass, Subtle mids and highs...
Bottom line Stylish and great ergonomic design with average sound...
65%
Brand Image Product code Product Stock Price from
Altec Lansing

Altec Lansing VS4621 Octane 7 speaker set 28 W Black 2.1 channels 7.5 W
(show image)
VS4621 VS4621 Octane 7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)