location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Altec Lansing VS4621 Octane 7 speaker set 28 W Black 2.1 channels 7.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Altec Lansing Check ‘Altec Lansing’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS4621 Octane 7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS4621
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Altec Lansing’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Altec Lansing: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Altec Lansing VS4621 Octane 7 speaker set 28 W Black 2.1 channels 7.5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 28 W 2.1 channels
  • - Number of satellite speakers: 2 7.5 W
  • - Wired
  • - Black
More>>>
Short summary description Altec Lansing VS4621 Octane 7 speaker set 28 W Black 2.1 channels 7.5 W:
This short summary of the Altec Lansing VS4621 Octane 7 speaker set 28 W Black 2.1 channels 7.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Altec Lansing VS4621 Octane 7, 2.1 channels, 28 W, Black, 10%, 70 dB, 7.5 W

Long summary description Altec Lansing VS4621 Octane 7 speaker set 28 W Black 2.1 channels 7.5 W:
This is an auto-generated long summary of Altec Lansing VS4621 Octane 7 speaker set 28 W Black 2.1 channels 7.5 W based on the first three specs of the first five spec groups.

Altec Lansing VS4621 Octane 7. Audio output channels: 2.1 channels, RMS rated power: 28 W, Product colour: Black. Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 70 dB. Satellite speakers RMS power: 7.5 W, Satellite speaker frequency range: 150 - 20000 Hz. Subwoofer RMS power: 13 W, Subwoofer frequency range: 30 - 150 Hz, Subwoofer impedance: 4 Ω. Connectivity technology: Wired, Headphone connectivity: 3.5 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 03:01:19
Uk has collected 19 expert reviews for Altec Lansing VS4621 Octane 7 speaker set 28 W Black 2.1 channels 7.5 W and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-30 03:01:01
Product Code: VS4621 The Altec Lansing Octane 7 is a welcome addition to the mid-range 2.1 PC speaker market. Though not perfect, it has a very good mix of looks, quality and output that makes it viable option for 2.1 PC speaker buyers. Altec Lansing...
Bottom line Judging from its sound quality alone, it isn't hard to find faults with the Altec Lansing Octane 7 (VS 4621). But for £59 inc VAT the Altec Lansing Octane 7 has enough power to let you feel the bass and bright highs which made it just a good pair of P...
70%
digitalversus.com
Updated:
2011-07-30 03:01:06
Down-firing boomers The Octane 7 boomers (speakers responsible for medium frequencies) are a little unusual as they're angled facing downwards instead of towards potential listeners. This means they project the main body of the sound output towards th...
Good Pluses, Stylish but suble design, Easyaccess controls, Good, balanced sound...
Bad Minuses, Sound is a little on the soft side, No real bass, No remote control or headphones socket...
60%
expertreviews.co.uk
Updated:
2011-07-30 03:01:16
The Altec Lansing Octane 7 speakers look intriguing thanks to the unusually-shaped upright satellites. These are designed so that the drivers face downwards, bouncing the sound off the table they're placed on. This allows music to be heard from anywher...
Bottom line Altec Lansing's Octane 7 speakers look intriguing but sound awful...
20%
pcworld.in
Updated:
2011-07-30 03:01:04
The Altec Lansing Octane 7 is a welcome addition to the mid-range 2.1 PC speaker market. Though not perfect, it has a very good mix of looks, quality and output that makes it viable option for 2.1 PC speaker buyers.SpecsThe Octane 7 is a 2.1 speaker sy...
Good Bright highs, Disitortion level low at maximum volume, Good looks, Good soundstage...
Bad Overwhelming Bass, Muddy mids...
Bottom line Judging from its sound quality alone, it isn't hard to find faults with the Altec Lansing Octane 7 (VS 4621). But for Rs. 3,990 the Octane 7 has enough power to let you feel the bass and bright highs which made it just a good pair of PC speakers with...
76%
Brand Image Product code Product Stock Price from
Altec Lansing

Altec Lansing FX3021 speaker set 33 W Black 2.1 channels 4 W
(show image)
FX3021 FX3021 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing BXR1221 speaker set 9 W Black 2.1 channels 2 W
(show image)
BXR1221 BXR1221 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)