location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LaCie 320 LCD-monitor computer monitor 50.8 cm (20") 1600 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie Check ‘LaCie’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320 LCD-monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
130734
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LaCie’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LaCie 320 LCD-monitor computer monitor 50.8 cm (20") 1600 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20")
  • - 1600 x 1200 pixels
  • - 16 ms 280 cd/m² 700:1
  • - 50 W
Warranty: 3 Years - advance swap
Long product name LaCie 320 LCD-monitor computer monitor 50.8 cm (20") 1600 x 1200 pixels Black :
The long product name of LaCie 320 LCD-monitor computer monitor 50.8 cm (20") 1600 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

320 LCD-monitor
More>>>
Short summary description LaCie 320 LCD-monitor computer monitor 50.8 cm (20") 1600 x 1200 pixels Black:
This short summary of the LaCie 320 LCD-monitor computer monitor 50.8 cm (20") 1600 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie 320 LCD-monitor, 50.8 cm (20"), 1600 x 1200 pixels, 16 ms, Black

Long summary description LaCie 320 LCD-monitor computer monitor 50.8 cm (20") 1600 x 1200 pixels Black:
This is an auto-generated long summary of LaCie 320 LCD-monitor computer monitor 50.8 cm (20") 1600 x 1200 pixels Black based on the first three specs of the first five spec groups.

LaCie 320 LCD-monitor. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 1200 pixels, Response time: 16 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:19:41
Uk has collected 2 expert reviews for LaCie 320 LCD-monitor computer monitor 50.8 cm (20") 1600 x 1200 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 22:19:40
Art and design professionals will pay a huge premium for a monitor that can accurately reproduce the colours in their work. LaCies 320 costs nearly £700, but for that you get an absolutely stunning piece of kit. Other than basic brightness and con...
80%
shutterbug.com
Updated:
2011-10-03 22:19:41
Once calibrated and profiled, the LaCie 320 provided a screen reproduction quality that was exceptionally smooth, with fine distinctions between subtle color and tonal variations. This fine result stems from the 12-bit support for LUTs and gamma correc...
0%
Brand Image Product code Product Stock Price from
LaCie

LaCie 320 LCD Monitor - Refurbished computer monitor 50.8 cm (20") 1600 x 1200 pixels Black
(show image)
130734R 320 LCD Monitor - Refurbished 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie 321 LCD-monitor computer monitor 54.1 cm (21.3") 1600 x 1200 pixels Black
(show image)
130736 321 LCD-monitor 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie 320 LCD Monitor with blue eye colorimeter computer monitor 50.8 cm (20") 1600 x 1200 pixels Black
(show image)
130735 320 LCD Monitor with blue eye colorimeter 0.00
(excl. VAT)
0 (incl. VAT)
LaCie

LaCie 319 LCD-monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels Black
(show image)
130732 319 LCD-monitor 0.00
(excl. VAT)
0 (incl. VAT)