Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LaCie 320 LCD Monitor - Refurbished computer monitor 50.8 cm (20") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LaCie
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320 LCD Monitor - Refurbished
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
130734R
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LaCie: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5996
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 12 Apr 2019 06:04:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name LaCie 320 LCD Monitor - Refurbished computer monitor 50.8 cm (20") Black :
The short editorial description of LaCie 320 LCD Monitor - Refurbished computer monitor 50.8 cm (20") Black

320 LCD Monitor - Refurbished
More>>>
Short summary description LaCie 320 LCD Monitor - Refurbished computer monitor 50.8 cm (20") Black:
This short summary of the LaCie 320 LCD Monitor - Refurbished computer monitor 50.8 cm (20") Black data-sheet is auto-generated and uses the product title and the first six key specs.

LaCie 320 LCD Monitor - Refurbished, 50.8 cm (20"), 1600 x 1200 pixels, 16 ms, Black

Long summary description LaCie 320 LCD Monitor - Refurbished computer monitor 50.8 cm (20") Black:
This is an auto-generated long summary of LaCie 320 LCD Monitor - Refurbished computer monitor 50.8 cm (20") Black based on the first three specs of the first five spec groups.

LaCie 320 LCD Monitor - Refurbished. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 1200 pixels, Response time: 16 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details