location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX16 Laser 1200 x 600 DPI 19 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB05001BU
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX16 Laser 1200 x 600 DPI 19 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 600 DPI
  • - 19 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 64 MB 120 MHz
  • - 16 kg
Warranty: Standard Warranty 1 year
Optional Warranty 3 years.
Long product name Epson AcuLaser CX16 Laser 1200 x 600 DPI 19 ppm :
The long product name of Epson AcuLaser CX16 Laser 1200 x 600 DPI 19 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aculaser CX16 Color you can Count on 1200x600dpi, 35.000 pages, 220~240V ±10%, 50~60Hz ±3%, 4.4A
More>>>
Epson AcuLaser CX16 Laser 1200 x 600 DPI 19 ppm:
The official description of Epson AcuLaser CX16 Laser 1200 x 600 DPI 19 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This dependable laser colour multifunction has been designed for small sized businesses to deliver the high quality you need at a price that will benefit your budget.

Responsive and reliable
With fast printing at up to 19 mono pages and 5 colour pages per minute, and a mono first page out time of just 14 seconds, the AcuLaser CX16 can quickly respond to business demands. It’s dependable too, with a monthly duty cycle of up to 35,000 pages.

Professional prints
Printing at a resolution up to 1200 x 600 dpi, the AcuLaser CX16 uses Epson AcuBrite toner to deliver high quality business documents.

Easy to manage
Easy to set up and manage, the AcuLaser CX16 features high speed USB 2.0 and a 200-sheet multipurpose paper tray for media flexibility. Its compact design makes it a discrete addition to any desktop.

Economical solution
High capacity toner cartridges and ENERGY STAR®-qualified power efficiency help keep running costs low.

Short summary description Epson AcuLaser CX16 Laser 1200 x 600 DPI 19 ppm:
This short summary of the Epson AcuLaser CX16 Laser 1200 x 600 DPI 19 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX16, Laser, Colour printing, 1200 x 600 DPI, Colour copying, Colour scanning

Long summary description Epson AcuLaser CX16 Laser 1200 x 600 DPI 19 ppm:
This is an auto-generated long summary of Epson AcuLaser CX16 Laser 1200 x 600 DPI 19 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser CX16. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning

Printing
Print resolution colour
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
19 ppm
Warm-up time
35 s
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
23 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (black, draft, A4)
32 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
No
Features
Maximum duty cycle *
35000 pages per month
Digital sender
No
Country of origin
China
Input & output capacity
Total output capacity *
100 sheets
Maximum input capacity
200 sheets
Maximum output capacity
100 sheets
Paper handling
Recommended media weight
60 - 209 g/m²
Media weight (tray 1)
60 - 209g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
64 MB
Processor frequency
120 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
30 - 85%
Weight & dimensions
Weight
16 kg
Packaging data
Package width
510 mm
Package depth
590 mm
Package height
540 mm
Package weight
23.5 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
177 cm
Products per pallet layer
2 pc(s)
Products per pallet
6 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
177 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Other features
Dimensions (WxDxH)
405 x 427 x 375 mm
Compatible operating systems
Windows 2000, XP (32bit / 64bit), Vista (32bit / 64bit), Windows 7 (32bit / 64bit), Server 2003 (32bit / 64bit), Server 2008 Mac OS X 10.3.9
All-in-one functions
Copy
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:28
Uk has collected 7 expert reviews for Epson AcuLaser CX16 Laser 1200 x 600 DPI 19 ppm and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalversus.com
Updated:
2016-11-15 00:57:28
The Epson CX16NF takes a particularly long time (almost two minutes) to print from the off position. Of course, this does encrourage you to leave it on standby though at 14W this model draws a lot of energy in standby mode. Coming out of standby and pr...
Good Good print quality for office docs, Good black and white speeds, Network fax...
Bad No doublesided (on option), Low cost per page, Scanner lacks detail, Colour prints slow, High standby energy consumption: 14 W!...
Bottom line A printer suited to the small business environment. Office documents are good quality with decent print speeds. Note, colour prints are expensive and colour print speeds slow...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)