location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman EC1600Y toner cartridge 1 pc(s) Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EC1600Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC1600Y
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568017958
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman EC1600Y toner cartridge 1 pc(s) Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Yellow
  • - Colour toner page yield: 2700 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman EC1600Y toner cartridge 1 pc(s) Yellow:
This short summary of the Greenman EC1600Y toner cartridge 1 pc(s) Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman EC1600Y, 2700 pages, Yellow, 1 pc(s)

Long summary description Greenman EC1600Y toner cartridge 1 pc(s) Yellow:
This is an auto-generated long summary of Greenman EC1600Y toner cartridge 1 pc(s) Yellow based on the first three specs of the first five spec groups.

Greenman EC1600Y. Colour toner page yield: 2700 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
Epson AcuLaser C1600, Epson AcuLaser CX16, Epson AcuLaser CX16 DNF, Epson AcuLaser CX16 NF
Quantity per pack *
1 pc(s)
Colour toner page yield *
2700 pages
Printing colours *
Yellow
Brand compatibility *
Epson
Features
OEM code
C13S050554
Weight & dimensions
Weight
550 g
Packaging data
Package volume
5836.25 cm³
Other features
Colour
Yes
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Epson High Capacity Toner Yellow 2.7k Epson High Capacity Toner Yellow 2.7k
(show image)
C13S050554 High Capacity Toner Yellow 2.7k 0.00
(excl. VAT)
0 (incl. VAT)
Epson High Capacity Toner Cartridge Magenta 2.7k Epson High Capacity Toner Cartridge Magenta 2.7k
(show image)
C13S050555 High Capacity Toner Cartridge Magenta 2.7k 0.00
(excl. VAT)
0 (incl. VAT)
Epson High Capacity Toner Cartridge Black 2.7k Epson High Capacity Toner Cartridge Black 2.7k
(show image)
C13S050557 High Capacity Toner Cartridge Black 2.7k 0.00
(excl. VAT)
0 (incl. VAT)
Epson High Capacity Toner Cartridge Cyan 2.7k Epson High Capacity Toner Cartridge Cyan 2.7k
(show image)
C13S050556 High Capacity Toner Cartridge Cyan 2.7k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Standard Capacity Toner Cartridge Magenta 1.6k Epson Standard Capacity Toner Cartridge Magenta 1.6k
(show image)
C13S050559 Standard Capacity Toner Cartridge Magenta 1.6k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Standard Capacity Toner Cartridge Cyan 1.6k Epson Standard Capacity Toner Cartridge Cyan 1.6k
(show image)
C13S050560 Standard Capacity Toner Cartridge Cyan 1.6k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Standard Capacity Toner Cartridge Yellow 1.6k Epson Standard Capacity Toner Cartridge Yellow 1.6k
(show image)
C13S050558 Standard Capacity Toner Cartridge Yellow 1.6k 0.00
(excl. VAT)
0 (incl. VAT)