location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1708I KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS1708I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP3005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002137 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1708I KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 8
  • - 2048 x 1536 pixels
  • - Housing material: Metal
  • - 9.5 W
Long product name ATEN CS1708I KVM switch Black :
The long product name of ATEN CS1708I KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port USB - PS/2 VGA KVM Over IP Switch with USB Peripheral port
More>>>
ATEN CS1708I KVM switch Black:
The official description of ATEN CS1708I KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
- Management
- Convenient computer selection via front panel pushbuttons, hotkeys and multilingual on-screen display (OSD) menus
- Up to 32 concurrent logins
- Multilanguage web UI support featuring a tree-structured local and remote OSD
- Adjustable video quality for flexible adaptation to diverse network environments
- Auto Scan feature for monitoring user-selected computers
- Broadcast mode; operations simultaneously performed on all selected computers (software installation, system-wide shutdown, etc.).
- Firmware upgradable
- Backup and restore configuration and user account settings
- Event logging
- Enable/disable browser access
- IPv6 capable

Package Content
1x CS1708i KVM Switch
1x 2L-5202P PS/2 KVM Cable
1x 2L-5202U USB KVM Cable
1x LIN5-27X6-U21G Console Cable
1x Firmware Upgrade Cable
1x Mounting Kit
1x Foot Pad Set (4 pcs)
1x 0AD6-1605-24EG Power Adapter
1x Software CD
1x User Instructions

Short summary description ATEN CS1708I KVM switch Black:
This short summary of the ATEN CS1708I KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1708I, 2048 x 1536 pixels, Ethernet LAN, 9.5 W, Black

Long summary description ATEN CS1708I KVM switch Black:
This is an auto-generated long summary of ATEN CS1708I KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS1708I. Security algorithms: 802.1x RADIUS, SSL/TLS. Maximum resolution: 2048 x 1536 pixels, Scan interval: 255 s, Number of users: 32 user(s). Product colour: Black, Housing material: Metal. Power consumption (typical): 9.5 W. Sustainability certificates: RoHS, Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
8
USB 2.0 ports quantity
1
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Security algorithms
802.1x RADIUS, SSL/TLS
Performance
Maximum resolution *
2048 x 1536 pixels
Scan interval
255 s
Number of users
32 user(s)
Design
Product colour *
Black
Housing material
Metal
LED indicators
Yes
Display
Built-in display *
No
Power
Power consumption (typical)
9.5 W
Sustainability
Sustainability certificates
RoHS
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
160 mm
Depth
433 mm
Height
44 mm
Weight
2.81 kg
Packaging content
Cables included
KVM
Manual
Yes
AC adapter included
Yes
Other features
Connectivity technology
Wired
I/O ports
1 x SPHD-18 M 8 x SPHD-17 F 1 x DB-25 M 1 x DC 1 x RJ-45 F 1 x RJ-11 1 x USB A
Ports quantity
8
Compatible operating systems
Windows, Mac OS X, Linux, Sun
Colour depth
24 bit
Brand Image Product code Product Stock Price from
ATEN ACS1216A KVM switch Rack mounting Black ATEN ACS1216A KVM switch Rack mounting Black
(show image)
ACS1216A ACS1216A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1708A KVM switch Rack mounting Black ATEN CS1708A KVM switch Rack mounting Black
(show image)
CS1708A CS1708A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN ACS1208A KVM switch Rack mounting ATEN ACS1208A KVM switch Rack mounting
(show image)
ACS1208A ACS1208A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1716A KVM switch Rack mounting Black ATEN CS1716A KVM switch Rack mounting Black
(show image)
CS1716A CS1716A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1516A KVM switch Rack mounting Black ATEN KH1516A KVM switch Rack mounting Black
(show image)
DCP2978 KH1516A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1716 KVM switch Black ATEN CS1716 KVM switch Black
(show image)
CS1716 CS1716 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1516 High-Density KVM switch Rack mounting Black ATEN KH1516 High-Density KVM switch Rack mounting Black
(show image)
KH1516 KH1516 High-Density KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1508 KVM switch Rack mounting Black ATEN KH1508 KVM switch Rack mounting Black
(show image)
KH1508 KH1508 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)