location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CL3116 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL3116
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL3116
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 14:48:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CL3116 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Space Utility Optimization
  • - Exclusive LED illumination light – designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • - Integrated LCD KVM console with an 18.5'' LED-backlit widescreen LCD monitor in a single rail housing with top and bottom clearance for smooth operation in a 1U high system rack
  • - Short-depth design allows you to work with your rack-mounting equipment in narrow spaces
  • - Console lock – enables the console drawer to remain securely locked away in position when not in use
  • - Reliability and Operational Versatility
  • - Superior video quality - up to 1366 x 768 @60Hz; DDC2B
  • - Cascade up to 2 levels – CL3116 controls up to 256 computers from a single console (With compatible KVM Switches: CS1308/CS1316)
  • - Dual Interface – supports computers with PS/2 or USB keyboards and mice
  • - Auto PS/2 and USB interface detection
  • - Keyboard and mouse emulation (PS/2 and USB) for smooth switching and simultaneously booting multiple computers even when the console focus is elsewhere
  • - Computer selection via pushbuttons, hotkeys, and multilingual on-screen display (OSD)
  • - Broadcast mode – allows you to send commands from the console to all computers to perform operations simultaneously
  • - Two level password security – only authorized users can view and control computers
  • - Auto Scan mode – enables continuous monitoring of user-selected computers
  • - Keyboard Language supports: English (UK), English (US), German (GER.), German (SWISS.), French, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish and Traditional Chinese
  • - Additional hot-pluggable USB mouse port on front panel that supports HID device for keyboard and mouse
  • - Installation Flexibility
  • - Standard rack mount kit included
  • - Optional rack mount kits available including easy installation options*
  • - No software required
  • - Firmware upgradable
  • - Supports hot-plugging
  • - *The Easy Installation Rack Mounting Kit is sold separately. Contact your ATEN dealer for product information.
Long product name ATEN CL3116 not categorized :
The long product name of ATEN CL3116 not categorized. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Port PS/2-USB VGA Single Rail WideScreen LCD KVM Switch
More>>>
ATEN CL3116 not categorized:
The official description of ATEN CL3116 not categorized as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN CL3116 LCD KVM Switch offers a space-saving, streamlined approach to KVM switch technology by integrating a keyboard, 18.5" LED-backlit LCD monitor, and a touchpad in a 1U rack-mountable sliding housing. The short-depth design maximizes space utility for equipping rack-mounting devices in narrow spaces. In addition, its exclusive LED illumination light provides users with proper visibility when working in low-light conditions.

The CL3116 can control up to 16 computers; when 16 additional KVM switches are cascaded, a single CL3116 LCD KVM Switch can control up to 256 computers. To achieve greater operational efficiency, the CL3116 offers Broadcast mode, which the console spreads out the commands to all computers to perform operations simultaneously. Besides, the Auto scan mode fulfills the needs for continuous monitoring a specific group of computers, and establishing a reliable working environment for users.

To enhance information safety, the CL3116 provides two-level password security which restricts unauthorized users from viewing and controlling the computers. For added convenience, the CL3116 comes with an additional hot-pluggable USB mouse port that only supports HID device for keyboard and mouse.

As a feature-rich LCD KVM Switch, the CL3116 is aimed not just to achieve but exceed the requirements for space utility optimization, superior video quality, adaptive deployment, and operational versatility, and thus is ideal for control rooms with limited space in any industry.

Note: Optional rack mount kits are available. For more information, refer to Compatible Accessories below.

Short summary description ATEN CL3116 not categorized:
This short summary of the ATEN CL3116 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CL3116

Long summary description ATEN CL3116 not categorized:
This is an auto-generated long summary of ATEN CL3116 not categorized based on the first three specs of the first five spec groups.

ATEN CL3116