location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V715w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-30380
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 33 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB
  • - 9.53 kg
Long product name DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi :
The long product name of DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V715w Color InkJet All-in-One, Print, Copy, Scan, Fax, 4800x1200 DPI, 33/30ppm, 64MB, 802.11b/g/n, Ethernet, PictBridge, USB 2.0
More>>>
DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
The official description of DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dell V715w All-in-One Wireless Printer

Print, scan, copy and fax with professional results and total efficiency. This fast, energy-conscious printer helps accelerate productivity — for a great price.

- Adjustable 2.4" color LCD display for easy photo editing without a PC
- Offers fast print speeds and up to a 50-page automatic document feeder
- Automatic 2-sided printing and Eco Mode for valuable energy savings
- Built-in 802.11b/g/n wireless and Ethernet support for freedom in printing

Ultimate Office Printer
Take care of business within moments with the DellTM V715w All-in-One Wireless Printer. The 2.4" LCD display lets you print, scan, copy and fax — even view and edit photos — all without turning on your PC. You can save time and money with 2-sided printing and up to a 50-page automatic document feeder. And you have the convenience of both wireless and Ethernet access.

Professional Image Quality
You've created a great proposal. Now it's easier than ever to turn your big ideas into professional-looking communications. The versatile Dell V715w lets you print high-quality documents at high speed.

Vivid detail
Print with outstanding grain and banding quality on various types of paper — all within a matter of moments. The Dell V715w delivers the sharpness you need to create first-class communications.

Large LCD display
Use the 2.4" color LCD display to navigate the menus and view, crop or rotate images without turning on your PC.

Quick proofing
View multiple photos on your memory cards and USB memory devices, make your selections and print them. Again, no PC required. Use the Nano Bluetooth Class 2 Dongle Network Adapter (Bluetooth dongle – sold separately – which may be plugged into the front USB PictBridge port) for sending photos from your camera wirelessly.

Print from Anywhere
With the Dell V715w wireless printer, you can print from virtually anywhere within your home or small office network. The printer comes with both an embedded 802.11b/g/n wireless card and Ethernet connectivity, so you can easily share the device with other PCs. And you’re no longer tied to working next to a printer on your desk — keep it in a closet, an extra bedroom or even in your garage.

Nearly Instant Gratification
Print your critical documents within moments with the Dell V715w. Every aspect of this reliable, business-class printer is designed to improve efficiency in your home or office.

Fast output
Print professional-quality photos and documents unbelievably fast — up to 33 ppm in black and 30 ppm in color.

Optical Character Recognition
Turn your scanned text into an editable document with ABBYY FineReader Sprint Optical Character Recognition (OCR) software.

Automatic Document Feeder
Use the Automatic Document Feeder to copy, scan or fax up to 50 pages without supervision. This saves you valuable time for other activities.

Environmental Responsibility
Minimize your impact on the environment with these great features that come standard on the Dell V715w.

Eco Mode
With the Dell V715w, you can conserve resources at anytime. Simply push the Eco Mode button to enable two-sided printing, dimming of the LCD display and standby Power Saver mode, which engages after 10 minutes of nonuse.

Convenient recycling
Recycle your old printer with ease — a service that comes free with purchase. Dell also provides you with free postage-paid envelopes for recycling your ink cartridges.

Energy efficiency
Dell considers the environment in every aspect of the product lifecycle, from design and engineering to packaging and recycling. That's why the Dell V715w offers compliance with the latest standards, including WEEE, Energy Star and RoHS.

Simple to Service

Dell Ink Management System
The Dell V715w is equipped with the Dell Ink Management SystemTM (DIMS) that proactively monitors your ink levels so you don't run out. Order ink online at anytime. (Refer to the Tech Tab for a list of replacement ink cartridges that work with this printer.) The Dell V715w inkjet printer includes both a Series 21 Single Use Standard Capacity Black and Series 21 Single Use Standard Capacity Color cartridge.

Technical support
Get peace of mind with your purchase from Dell. The Dell V715w comes with a 1 Year Limited Hardware Warranty1 and 1 Year Advanced Exchange2 Service . Plus, you have the option to extend the coverage for 2–3 additional years.

Online resources
Dell printers are also backed by online resources. The Dell Forums put you in touch with other users to exchange tips and ideas. Or, check out the Direct2Dell site for one-to-one communications with Dell.

Short summary description DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

DELL V715w, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

DELL V715w. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Features
Digital sender
No
Number of print cartridges *
2
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, Executive, Hagaki card, Index card, l, Letter, Statement
Paper handling
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Microdrive, MiniSD, MMC, MS Duo, MS Pro, SD, SDHC
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.1 cm (2.4")
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9.53 kg
Other features
Networking features
Ethernet
Dimensions (WxDxH)
488 x 409 x 251 mm
Wireless technology
802.11b/g/n
Maximum internal memory
64 GB
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 08:51:51
Uk has collected 9 expert reviews for DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 08:51:30
Setting up the Dell V715w via its USB or Wi-Fi connection is pretty easy if you have a PC; Mac users need to download drivers from the Dell website. Dell's on-screen installation process gives you the option of full hand-holding or more-streamlined gui...
Bottom line The Dell V715w offers a good feature set and decent performance, but it's overshadowed by similarly priced competition, including the Canon Pixma MX882, the Epson WorkForce 635, and the HP Officejet 6500A Plus e-All-in-One Printer. The ink pricing and...
60%
goodgearguide.com.au
Updated:
2011-11-04 14:08:34
The Dell V715w color inkjet multifunction printer (US$170 as of June 15, 2011) aims for the small office, offering good print quality and paper-handling features, as well as both fax and Wi-Fi capabilities. However, only the high-yield inks are reason...
Good Wi-Fi and fax are standard...
Bad Pricey standard-size inks...
Bottom line The V715w has good features for a low-volume small or home office, but take care to avoid the very expensive standard-size inks...
60%
macworld.com
Updated:
2011-08-17 08:51:25
The Dell V715w color inkjet multifunction printer aims for the small office, offering good print quality and paper-handling features, as well as both fax and Wi-Fi capabilities. However, only the high-yield inks are reasonably priced. Setting up the V7...
Good Wi-Fi and fax are standard...
Bad Pricey standard-size inks...
60%
pcworld.com_techhive.com
Updated:
2011-08-17 08:51:33
The Dell V715w color inkjet multifunction printer ($170 as of June 15, 2011) aims for the small office, offering good print quality and paper-handling features, as well as both fax and Wi-Fi capabilities. However, only the high-yield inks are reasonabl...
Good WiFi and fax are standard...
Bad Pricey standardsize inks...
Bottom line The V715w has good features for a low-volume small or home office, but take care to avoid the very expensive standard-size inks. Dell V715w Review: Decent Inkjet MFP With Pricey Supplies Dell V715w All-in-One Wireless Printer Review, by Jon L. Jacobi...
60%
techreviewsource.com
Updated:
2011-08-17 08:51:42
4.00 The Dell V715w ($189 direct), an MFP (multifunction printer), has the features, output quality, and paper capacity suitable for a home or micro office, and is also up to doing double duty as a home printer. It includes fax, ADF, auto-duplexer...
Good 50page ADF. WiFi and Ethernet. Solid output, with abovepar text. Good photo printing speed...
Bad Slow at business printing.
80%
pcmag.com
Updated:
2011-08-17 08:51:48
The Dell V715w ($189 direct), an MFP (multifunction printer), has the features, output quality, and paper capacity suitable for a home or micro office, and is also up to doing double duty as a home printer. It includes fax, ADF, auto-duplexer, LCD scre...
Good 50-page ADF. Wi-Fi and Ethernet. Solid output, with above-par text. Good photo printing speed.
Bad Slow at business printing.
Bottom line The Dell V715w provides features, paper capacity, and output quality suitable for a home or micro office, and it can double as a household printer as well. Buy it now...
80%
Brand Image Product code Product Stock Price from
DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm
(show image)
210-16861 946
DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm
(show image)
210-15668 810
DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm
(show image)
210-15037 964
DELL V725w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi DELL V725w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi
(show image)
225-3127 V725w
DELL V313 Inkjet A4 4800 x 1200 DPI 33 ppm DELL V313 Inkjet A4 4800 x 1200 DPI 33 ppm
(show image)
210-30404 V313
DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30390 V515w
DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30413 P713w
DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30425 P513w
DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm
(show image)
210-26024 V505
DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30406 V313w