location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V313w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-30406 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 6.5 kg
Long product name DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi :
The long product name of DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V313w Color InkJet All-in-One, Print, Copy, Scan, 4800x1200 DPI, 33/30ppm, 64MB, 802.11b/g, PictBridge, USB 2.0
More>>>
DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
The official description of DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dell V313w All-in-One Wireless Printer

Print your own precise color photos and documents from virtually anywhere. This fast, energy-efficient printer is ultra convenient — and comes at a great price.

- Print, scan and copy with one easy-to-use, compact device
- Offers fast print speeds, up to 33 ppm in black and 30ppm in color
- Eco Mode provides valuable energy-saving capabilities
- Built-in 802.11b/g wireless card for freedom in printing

Professional Image Quality
Turn your own home or office into a one-stop print shop. Use the compact Dell V313w to create vivid color photos and documents at high speed.

Professional clarity
Print with outstanding grain and banding quality on various types of paper — all within a matter of moments. The Dell V313w delivers the sharpness you need to create gorgeous photos.

Borderless photos
Whether it's a landscape or portrait, you can develop your own prints that are ready for framing. The Dell V313w can create borderless photos up to 8.5" x 11" (215.99 mm x 279.4 mm).

Quick proofing
View multiple photos on your memory cards and USB memory devices; then select, edit and print them. Use the Nano Bluetooth Class 2 Dongle Network Adapter (Bluetooth dongle – sold separately – which may be plugged into the front USB PictBridge™ port) for sending photos from your camera wirelessly. [Note: The V313w includes a USB cable for initial setup.]

Share the Fun
With the Dell V313w, you can print from virtually anywhere within your wireless1 network. The printer comes with an embedded 802.11b/g wireless card, so you can easily share the printer with other PCs. And you’re no longer tied to working next to a printer on your desk — keep it in a closet, an extra bedroom or even in your garage.

Fast output:
Print professional-quality photos and documents unbelievably fast — up to 33 ppm in black and 30 ppm in color

Optical Character Recognition:
Monthly duty cycle of up to 150,000 pages

Print in Style
Add a little style to your desk space by choosing a pink or blue model of the Dell V313w. Get the same outstanding results as with the standard version — with some personality, too.

Environmental Responsibility
Minimize your impact on the environment with these great features that come standard on the Dell V313w.

Eco Mode
Conserve resources by using the Eco Mode feature in the printer's setup software. You can set up the printer to dim the LCD display after 2 minutes of inactivity and go into Power Save mode after 10 minutes of nonuse. The energy savings can be substantial — as well as the cost savings.

Convenient recycling
Recycle your old printer with ease — a service that comes free with purchase. Dell also provides you with free postage-paid envelopes for recycling your ink cartridges.

Energy efficiency
Dell considers the environment in every aspect of the product lifecycle, from design and engineering to packaging and recycling. That's why the Dell V313w offers compliance with the latest standards, including WEEE, Energy Star and RoHS.

Simple to Service

Dell Ink Management System
The Dell V313w is equipped with the Dell Ink Management System™ (DIMS) that proactively monitors your ink levels so you don't run out. Order ink online at anytime. (Refer to the Tech Tab for a list of replacement ink cartridges that work with this printer.)The Dell V313w inkjet printer includes both a Series 21 Single Use Standard Capacity Black and Series 21 Single Use Standard Capacity Color cartridge.

Technical support
Get peace of mind with your purchase from Dell. The Dell V313w comes with a 1 Year Limited Hardware Warranty2 and 1 Year Advanced Exchange3 Service . Plus, you have the option to extend the coverage for 2–3 additional years.

Online resources
Dell printers are also backed by online resources. The Dell Forums put you in touch with other users to exchange tips and ideas. Or, check out the Direct2Dell site for one-to-one communications with Dell.

Short summary description DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

DELL V313w, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

DELL V313w. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
2l, A2 baronial, Executive, Hagaki card, Index card, l, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Microdrive, MiniSD, MMC, MS Duo, MS Pro, SD, SDHC
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Display number of lines
2 lines
Control type
Touch
Weight & dimensions
Weight
6.5 kg
Other features
Dimensions (WxDxH)
478 x 338 x 179 mm
Wireless technology
802.11b/g
Maximum internal memory
64 GB
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 08:50:29
Uk has collected 5 expert reviews for DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 52 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
52%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 08:50:21
Product Code: 210-30406 The Dell V313w is a colour inkjet multifunction printer with some new features - including integrated wireless functionality. Dell's V313w colour inkjet multifunction printer is priced at a mere £50, and it seems to receive re...
Bottom line Dell's V313w colour inkjet looks like an inexpensive way to get a Wi-Fi-equipped multifunction printer. Unfortunately, its high ink costs more than offset your initial savings - and make its other quirks less tolerable. Jon L Jacobi and Melissa Riofri...
50%
goodgearguide.com.au
Updated:
2011-11-04 14:15:09
The Dell V313W inkjet multifunction printer is cheap — the wireless-enabled version is $99 and a barebones USB-only model is $20 cheaper. It has a 2400x1200dpi scanner and copier, card slots and a PictBridge-compatible USB input. Its ink costs are hig...
Good Fast print speeds for a cheap inkjet...
Bad Poor quality in Draft mode, average Normal print quality, expensive ink...
Bottom line The Dell V313W inkjet multifunction printer is cheap and prints reasonably quickly. Compromises are made in print quality, with fuzzy Draft colour and black documents. Normal quality prints are better but still aren't up to the quality offered by sligh...
50%
macworld.com
Updated:
2011-08-17 08:50:18
Dell's V313w color inkjet multifunction printer is priced at a mere $100, and it seems to receive regular discounting on Dell's Website. But while it looks like a good deal (especially in view of its integrated wireless functionality) it's ultimately...
Good Integrated wireless...
Bad Image alignment problems in Adobe Photoshop, Very expensive supplies...
Bottom line Dell's V313w looks like an inexpensive way to get a Wi-Fi-equipped multifunction printer. Unfortunately, its high ink costs more than offset your initial savings—and make its other quirks less tolerable. See more like this: printer color, printer inkje...
50%
pcworld.com_techhive.com
Updated:
2011-08-17 08:50:24
Dell's V313w color inkjet multifunction printer is priced at a mere $100 as of March 4, 2011, and it seems to receive regular discounting on Dell's Website. But while it looks like a good deal--especially in view of its integrated wireless functionalit...
Good Integrated wireless, Low purchase price...
Bad Image alignment problems in Adobe Photoshop, Very expensive supplies...
Bottom line Wireless capabilities come at the low purchase price; but expensive inks, nagging page alignment issues, exorbitant ink costs, and cheap construction make this MFP one to avoid. Dell V313w Inkjet MFP Offers Low-Cost Wireless, Pricey Inks Dell v313w Al...
50%
pcmag.com
Updated:
2011-08-17 08:50:28
It's no secret that many Dell printers are manufactured by Lexmark. In reviewing the Dell V313w All-in-One Wireless Printer ($99.99 direct). I noticed that although there are cosmetic differences between it and the Lexmark Impact S305 ($99.99 direct, 3...
Good Limited features. Sub-par photo and especially graphics quality. Tricky to print from memory cards or USB keys.
Bad Limited features. Sub-par photo and especially graphics quality. Tricky to print from memory cards or USB keys.
Bottom line The V313w is a budget MFP for home or home office that provides good business-printing speed for its price, fast photo printing, and decent text quality...
60%
Brand Image Product code Product Stock Price from
DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm
(show image)
210-15668 810
DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30380 V715w
DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30425 P513w
DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm
(show image)
210-26024 V505
DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm DELL V105 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
210-21481 V105
Country Distributor
United Kingdom 1 distributor(s)